EN
  • EN
  • DE

MAX7300ATL+T

Part No MAX7300ATL+T
Manufacturer Maxim Integrated
Catalog Interface - I/O Expanders
Description IC I/O EXPANDER 2WIRE 40TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Number of I/O 28
Interface I2C
Interrupt Output Yes
Output Type Push-Pull
Current - Output Source/Sink 4.5mA, 10mA
Clock Frequency 400kHz
Operating Supply Voltage 2.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 40-WFQFN Exposed Pad
Manufacturer Package 40-TQFN-EP (6x6)
Win Source Part Number 706307-MAX7300ATL+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX7300
Introduction Date July 01, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MAX7300ATL+T CAD Model

Description

Product Overview: MAX7300ATL+T from Maxim Integrated

The MAX7300ATL+T is a highly integrated, sophisticated GPIO (General Purpose Input/Output) expander from Maxim Integrated, designed to provide additional I/O ports for microcontrollers and microprocessors with a minimal footprint. This device is particularly useful for applications where board space is at a premium and the number of I/O pins on the main processor is insufficient for the system's needs.

Key Features

  • Port Expansion: The MAX7300ATL+T offers 28 programmable I/O ports, significantly expanding the capabilities of the host processor.
  • Communication Interface: It utilizes the I2C serial interface for communication with the host, which simplifies the connection and allows multiple devices to share the same bus.
  • Flexible Configuration: Ports can be configured as either inputs or outputs, providing versatility for a wide range of applications.
  • Output Drive Capability: The device features strong output drive capability, which can be adjusted via software, making it suitable for driving LEDs or other peripherals directly.
  • Low Standby Current: The MAX7300ATL+T is optimized for power-sensitive applications with a low standby current of less than 5µA.

Applications

The MAX7300ATL+T is ideal for a variety of applications, including:

  • Portable devices
  • Industrial control systems
  • Server management
  • Automotive control systems
  • Medical equipment

Package and Temperature Range

The MAX7300ATL+T comes in a compact 40-pin TQFN package, which is suitable for space-constrained applications. It operates over the extended industrial temperature range of -40°C to +125°C, ensuring reliable performance in harsh environments.

Manufacturer Support

Maxim Integrated provides extensive technical support for the MAX7300ATL+T, including detailed datasheets, application notes, and reference designs to help designers integrate the device into their projects efficiently and effectively.

In summary, the MAX7300ATL+T from Maxim Integrated is a versatile, reliable, and compact solution for expanding the I/O capabilities of a wide range of electronic systems.

You May Also Be Interested in

Xinluda Information Technology Co., Ltd.
16 TSSOP-24 I/O Expanders RoHS
Lowest to $0.5645
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 16TSSOP
Lowest to $0.8732
Maxim Integrated
IC XPNDR 100KHZ I2C 16SOIC
Need more? Email Us
NXP / Nexperia
IC XPNDR 5MHZ SPI 16TSSOP
Lowest to $7.2762
ON Semiconductor
LC898116 - Ignition Controller
Need more? Email Us
Renesas Electronics America
IC XPNDR PARALLEL 44MQFP
Need more? Email Us
Diodes Incorporated
IC XPNDR 400KHZ I2C 24TQFN
Lowest to $0.5675
MaxLinear Inc
IC XPNDR 400KHZ I2C SMBUS 24QFN
Lowest to $9.8599
Microchip Technology
IC XPNDR 10MHZ SPI 18SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.4587 $70.3761
6+ $19.2482 $115.4892
9+ $18.6467 $167.8203
12+ $18.0452 $216.5424
15+ $17.4437 $261.6555
20+ $15.6391 $312.7820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess