EN
  • EN
  • DE

DSPIC33EV256GM006-I/PT

Part No DSPIC33EV256GM006-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 64TQFP / dsPIC dsPIC™ 33EV, Functional Safety (FuSa) Microcontroller IC 16-Bit 70 MIPs 256KB (85.5K x 24) FLASH 64-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tray
Core Processor dsPIC
Core Size 16-Bit
Speed 70 MIPs
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT
Number of I/O 53
Program Memory Size 256KB (85.5K x 24)
Program Memory Type FLASH
RAM Size 16K x 8
Voltage - Supply (Vcc/Vdd) 4.5V ~ 5.5V
Data Converters A/D 36x10/12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 64-TQFP
Supplier Device Package 64-TQFP (10x10)
Base Product Number DSPIC33EV256GM006
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 160
Win Source Part Number 1319233-DSPIC33EV256GM006-I/PT
Ultra Librarian 3D Model Ultra Librarian DSPIC33EV256GM006-I/PT CAD Model

Description

dSPIC33EV256GM006-I/PT Microcontroller

The dSPIC33EV256GM006-I/PT is a high-performance 16-bit Digital Signal Controller (DSC) from Microchip Technology, renowned for its advanced features and capabilities in handling digital signal processing tasks. This particular model is part of the dsPIC33E series, which is designed to deliver the computational power and speed required for demanding applications such as motor control, power conversion, and sensor processing.

Key Features

  • Core: The device features a 70 MIPS dsPIC DSC core with DSP and enhanced on-chip features, enabling efficient and high-speed processing of complex algorithms.
  • Program Memory: It boasts 256 KB of flash memory, allowing for robust and extensive program storage.
  • RAM: With 28 KB of RAM, this DSC provides ample space for data buffering and manipulation.
  • Input/Output: The dSPIC33EV256GM006-I/PT comes with a variety of I/O options including PWM outputs, analog inputs, and serial communication interfaces such as I2C, SPI, and UART for versatile connectivity.
  • Operational Range: This device operates over an industrial temperature range, from -40°C to +125°C, making it suitable for harsh environments.
  • Supply Voltage: It supports a wide range of supply voltages from 4.5V to 5.5V, providing flexibility in power supply design.
  • Packaging: The microcontroller is available in a 64-pin TQFP (Thin Quad Flat Pack) package, which is ideal for space-constrained applications.

Advanced Peripherals

Equipped with advanced peripherals, the dSPIC33EV256GM006-I/PT supports a wide array of applications. The integrated peripherals include high-resolution PWM modules for precise motor control, 10-bit A/D converters for accurate analog signal measurement, and Charge Time Measurement Unit (CTMU) for touch sensing applications.

Development Support

Microchip Technology provides extensive support for development with the dSPIC33EV256GM006-I/PT, including software libraries, development boards, and the MPLAB X Integrated Development Environment (IDE). This support helps to accelerate the development process and reduce time to market for products utilizing this advanced DSC.

Overall, the dSPIC33EV256GM006-I/PT is an ideal choice for designers looking for a powerful DSC that can handle complex tasks while maintaining high reliability and performance.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess