EN
  • EN
  • DE

TPS629210QDRLRQ1

Part No TPS629210QDRLRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3V
Voltage - Input (Max) 17V
Voltage - Output (Min/Fixed) 0.4V
Voltage - Output (Max) 5.5V
Current - Output 1A
Frequency - Switching 1MHz, 2.5MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case SOT-583
Supplier Device Package SOT-583
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TPS629210QDRLRQ1TR,296-TPS629210QDRLRQ1DKR,296-TPS629210QDRLRQ1CT
Standard Package 4,000
Win Source Part Number 1316346-TPS629210QDRLRQ1
Ultra Librarian 3D Model Ultra Librarian TPS629210QDRLRQ1 CAD Model

Description

The TPS629210QDRLRQ1 from Texas Instruments is a high-performance, automotive-grade, step-down converter designed for applications requiring a high level of power efficiency and reliability. This advanced power management integrated circuit (PMIC) is ideal for use in powertrain systems, infotainment and telematics, and advanced driver-assistance systems (ADAS).

Key Features

  • Wide Input Voltage Range: The device supports an input voltage range from 2.4V to 5.5V, making it flexible for various automotive power rails.
  • High Efficiency: With its advanced design, the TPS629210QDRLRQ1 provides excellent power efficiency, which is critical for reducing heat dissipation and improving system reliability in automotive environments.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.6V to 4.8V, allowing for versatile use in different applications requiring varied voltage levels.
  • Low EMI: The device features a low electromagnetic interference (EMI) design compliant with the CISPR 25 Class 5 automotive standard, ensuring minimal impact on surrounding electronics.
  • Thermal Protection: It includes thermal shutdown protection to prevent damage from overheating, enhancing the overall durability of the component.
  • Compact Package: Offered in a small 3x2mm QFN package, the TPS629210QDRLRQ1 saves valuable board space in space-constrained automotive applications.

Applications

The TPS629210QDRLRQ1 is suitable for a wide range of automotive applications, including:

  • Power supply circuits for microcontrollers and digital cores
  • Infotainment and telematics systems
  • ADAS and camera modules
  • Sensor power supplies
  • Automotive display and instrument clusters

Quality and Reliability

As an automotive-qualified product, the TPS629210QDRLRQ1 meets the stringent requirements of the AEC-Q100 standard, ensuring high reliability and performance under harsh automotive conditions. Texas Instruments' commitment to quality makes this step-down converter a trusted choice for engineers and designers working on the next generation of automotive electronics.

You May Also Be Interested in

Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5962 $55.8670
80+ $1.3097 $104.7760
120+ $1.2688 $152.2560
165+ $1.2278 $202.5870
215+ $1.1869 $255.1835
285+ $1.0641 $303.2685
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,179 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess