EN
  • EN
  • DE

TPS63024YFFR

Part No TPS63024YFFR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK BST ADJ 2.12A 20DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Switching Regulator IC Output
Manufacturer Texas Instruments
Package Reel - TR
Family Name TPS63024
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-46249-2, TPS63024YFFR-ND, 296-46249-1, 296-46249-6
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 852314-TPS63024YFFR
Ultra Librarian 3D Model Ultra Librarian TPS63024YFFR CAD Model

Description

The TPS63024YFFR is a high-efficiency, low quiescent current buck-boost converter designed and manufactured by Texas Instruments. This versatile power management integrated circuit (IC) is ideal for applications that require a wide input voltage range and a stable output voltage, which can be either higher or lower than the input voltage.

With an input voltage range of 2.5V to 12V, the TPS63024YFFR can deliver a selectable output voltage from 1.8V to 5.5V, making it perfect for powering multi-rail systems from a variety of power sources such as lithium-ion batteries, USB connections, and industrial power supplies. The device can supply up to 2A of continuous output current at a 3.3V output from a 3.6V input, or 800mA at 3.3V from a 2.5V input, ensuring reliable performance for high-demand applications.

The TPS63024YFFR operates with a fixed frequency pulse width modulation (PWM) mode at moderate to heavy loads, which provides a low noise and low ripple power supply, crucial for RF and precision analog applications. At light loads, the device enters a power-save mode to maintain high efficiency over a wide load current range. This feature, combined with a low quiescent current, makes the TPS63024YFFR an excellent choice for battery-powered devices where extending battery life is a priority.

Housed in a compact 2.00 mm x 1.50 mm 12-ball WCSP package, the TPS63024YFFR is designed for space-constrained applications. It includes features such as a power-good output for power sequencing, over-temperature protection, and over-current protection, enhancing the safety and reliability of the end application.

The TPS63024YFFR is a robust power solution for a variety of electronics, including portable devices, smart meters, medical equipment, and IoT devices. Its advanced design and Texas Instruments' commitment to quality make it a top choice for designers looking to optimize power efficiency and extend battery life in their products.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0820 $52.0500
59+ $1.7083 $100.7897
91+ $1.6549 $150.5959
125+ $1.6016 $200.2000
162+ $1.5482 $250.8084
217+ $1.3880 $301.1960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,220 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess