EN
  • EN
  • DE

TPS630250YFFR

Part No TPS630250YFFR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK BST ADJ 2A/4A 20DSBGA / Buck-Boost Switching Regulator IC Positive Adjustable 2.3V 1 Output 2A, 4A 20-UFBGA, DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Function Step-Up/Step-Down
Output Configuration Positive
Topology Buck-Boost
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 2.3V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 2.3V
Voltage - Output (Max) 3.6V
Current - Output 2A, 4A
Frequency - Switching 2.5MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 20-UFBGA, DSBGA
Supplier Device Package 20-DSBGA
Base Product Number TPS630250
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 742793-TPS630250YFFR
Ultra Librarian 3D Model Ultra Librarian TPS630250YFFR CAD Model

Description

Product Overview: TPS630250YFFR by Texas Instruments

The TPS630250YFFR is a high-efficiency, low-quiescent current buck-boost converter designed and manufactured by Texas Instruments. This versatile power management integrated circuit (IC) is suitable for applications that require a wide input voltage range and a stable output voltage. It is particularly well-suited for battery-powered systems where the input voltage can vary above and below the output voltage.

Key Features

  • Wide Input Voltage Range: The TPS630250YFFR operates with an input voltage range from 2.5 V to 12 V, accommodating multiple battery chemistries and configurations.
  • Adjustable Output Voltage: The output voltage can be adjusted from 2.5 V to 12 V, making it highly versatile for various applications.
  • High Efficiency: With up to 96% efficiency, the device ensures minimal power loss and is ideal for energy-sensitive systems.
  • Low Quiescent Current: The IC features a low quiescent current of 50 µA (typical), which is beneficial for extending battery life in portable applications.
  • Power Save Mode: For improved efficiency at light loads, the TPS630250YFFR includes a power save mode that reduces the switching frequency to minimize quiescent current.
  • Package: The device comes in a compact 14-pin DSBGA package, which is space-efficient for small form factor designs.

Applications

The TPS630250YFFR is ideal for a wide range of applications, including but not limited to:

  • Portable and battery-powered equipment
  • Energy harvesting systems
  • Power banks
  • Handheld devices
  • Wireless sensors and IoT devices

Reliability and Support

Texas Instruments provides extensive technical support and reliability for the TPS630250YFFR, including datasheets, reference designs, and application notes. This ensures that designers can confidently integrate this buck-boost converter into their projects with the backing of TI's renowned quality and engineering expertise.

With its combination of wide input voltage range, adjustable output, high efficiency, and low quiescent current, the TPS630250YFFR is a powerful solution for modern electronic devices that demand reliable and efficient power management.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.1892 $50.3516
56+ $1.7963 $100.5928
87+ $1.7401 $151.3887
119+ $1.6840 $200.3960
154+ $1.6279 $250.6966
206+ $1.4595 $300.6570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess