EN
  • EN
  • DE

TPS63050RMWR

Part No TPS63050RMWR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK BST ADJ 500MA 12VQFN / Single Inductor Buck-Boost With 1-A Switches and Adjustable Soft Start
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Function Step-Up/Step-Down
Output Configuration Positive
Topology Buck-Boost
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 2.5V
Maximum Input Voltage 5.5V
Voltage - Output (Min/Fixed) 2.5V
Maximum Output Voltage 5.5V
Current - Output 500mA
Frequency - Switching 2.5MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 12-VFQFN
Supplier Device Package 12-VQFN-HR (2.5x2.5)
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 801101-TPS63050RMWR
Ultra Librarian 3D Model Ultra Librarian TPS63050RMWR CAD Model

Description

Introducing the TPS63050RMWR from Texas Instruments

The TPS63050RMWR is a versatile, compact, and efficient integrated circuit designed by Texas Instruments, a leader in semiconductor solutions. This high-performance chip is a member of the TPS6305x family of synchronous step-up, step-down converters that operate with a wide input voltage range and provide a regulated output voltage with a high level of efficiency.

Key Features

  • Wide Input Voltage Range: The TPS63050RMWR can operate with an input voltage range from 2.5V to 12V, accommodating a variety of power sources from single-cell batteries to multi-cell battery configurations and other standard power supplies.
  • Adjustable Output Voltage: It offers an adjustable output voltage that can be set from 2.5V to 12V, ensuring compatibility with a wide range of electronic devices and applications.
  • High Efficiency: This device features a high-efficiency switch mode, capable of up to 96% efficiency, which helps to minimize heat generation and maximize battery life in portable applications.
  • Low Quiescent Current: The TPS63050RMWR boasts a low quiescent current, which is ideal for battery-powered devices, ensuring minimal drain when the device is in standby mode.
  • Power Save Mode: It includes a power save mode that reduces current consumption during light load conditions, further extending battery life.
  • Protection Features: This IC comes with built-in over-temperature and over-current protection, enhancing the safety and reliability of the devices it powers.

Applications

The TPS63050RMWR is well-suited for a broad range of applications, particularly where efficient power conversion is critical. It is commonly used in portable electronics, such as smartphones, tablets, and digital cameras, as well as in power banks, wireless speakers, and IoT devices. Its versatility also makes it an excellent choice for industrial and medical applications where a stable power supply is necessary.

Package and Availability

This IC is available in a compact VQFN package, which is highly space-efficient, making it an ideal choice for space-constrained applications. As a product of Texas Instruments, the TPS63050RMWR is backed by the company's extensive support and reliability, ensuring that designers and engineers can integrate this component with confidence into their projects.

For detailed specifications, application notes, and further information, engineers and product designers are encouraged to consult the official Texas Instruments datasheets and product guides.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9409 $51.7495
115+ $0.8814 $101.3610
180+ $0.8516 $153.2880
255+ $0.7920 $201.9600
330+ $0.7623 $251.5590
410+ $0.7325 $300.3250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,130 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess