EN
  • EN
  • DE

TPS63050YFFT

Part No TPS63050YFFT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description SINGLE INDUCTOR BUCK-BOOST WITH 1A SWITCHES AND ADJUSTABLE SOFT START | IC REG BCK BST ADJ 500MA 12DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Function Step-Up/Step-Down
Topology Buck-Boost
Output Type Adjustable
Voltage - Input (Minimum) 2.5V
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 2.5V
Maximum Output Voltage 5.5V
Output Current 500mA
Switching Frequency 2.5MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 12-UFBGA, DSBGA
Supplier Device Package 12-DSBGA (1.6x1.2)
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1272949-TPS63050YFFT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS63050YFFT CAD Model

Description

The TPS63050YFFT is a high-efficiency, single inductor, buck-boost converter from Texas Instruments designed to manage power supply requirements in portable and battery-powered applications. This versatile component operates over a wide input voltage range and provides a stable output voltage, even when the input voltage is above, below, or equal to the output voltage, making it ideal for multi-power source systems.

Key Features

  • Wide Input Voltage Range: The TPS63050YFFT operates efficiently over a 2.5V to 5.5V input voltage range, accommodating various battery technologies and configurations.
  • Adjustable Output Voltage: Users can set the output voltage from 1.8V to 5.5V, allowing for a high level of versatility in different circuit designs and end applications.
  • High Efficiency: With up to 96% efficiency, this buck-boost converter minimizes energy loss, thereby extending battery life and reducing heat generation.
  • Power Save Mode: The device includes a power save mode that reduces quiescent current and maintains high efficiency over a wide load current range, which is crucial for battery-powered applications.
  • Compact Package: The TPS63050YFFT is available in a small 12-bump, 2.5mm x 2.5mm DSBGA package, making it suitable for space-constrained applications.

Applications

The TPS63050YFFT is ideal for a wide range of applications where variable input voltage and efficient power management are essential. Typical applications include:

  • Smartphones and tablets
  • Portable media players
  • Handheld devices
  • Wearable technology
  • Wireless speakers and headphones
  • Energy harvesting systems

Conclusion

With its high-efficiency operation, flexible power management capabilities, and compact form factor, the TPS63050YFFT from Texas Instruments is a superior choice for designers looking to optimize their power supply solutions. Its robust feature set ensures reliable performance in a wide array of portable and battery-operated devices, making it a go-to component for innovative and energy-conscious product designs.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4214 $50.5680
255+ $0.3948 $100.6740
395+ $0.3814 $150.6530
565+ $0.3548 $200.4620
735+ $0.3414 $250.9290
915+ $0.3281 $300.2115
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,950 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess