EN
  • EN
  • DE

TPS63051YFFR

Part No TPS63051YFFR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK BST 3.3V 0.5A 12DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Up/Step-Down
Topology Buck-Boost
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 2.5V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 3.3V
Output Current 500mA
Frequency - Switching 2.5MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 12-DSBGA (1.6x1.2)
Win Source Part Number 034430-TPS63051YFFR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS63051YFFR CAD Model

Description

Overview of the TPS63051YFFR by Texas Instruments

The TPS63051YFFR is a versatile and efficient integrated circuit (IC) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This high-performance product is a member of TI's extensive power management portfolio and is particularly suitable for applications that require a compact, efficient, and reliable power solution.

Key Features

  • High-Efficiency Buck-Boost Converter: The TPS63051YFFR operates as a buck-boost converter that delivers a stable voltage output even when the input voltage fluctuates above or below the output voltage. This feature ensures consistent performance across a wide range of power supply conditions.
  • Adjustable Output Voltage: Users can set the output voltage of the TPS63051YFFR to meet the specific requirements of their application, providing great flexibility in design.
  • Compact Design: With its small form factor, the TPS63051YFFR is an excellent choice for space-constrained applications. It is available in a 2.5mm x 2.5mm YFF package, which is ideal for portable devices.
  • High Efficiency Over a Wide Load Range: The device provides high efficiency across a broad range of load conditions, making it suitable for battery-powered applications where maximizing battery life is crucial.

Applications

The TPS63051YFFR is well-suited for a variety of applications, particularly where power efficiency and space savings are critical. These applications include:

  • Portable and battery-powered devices
  • Smartphones and tablets
  • Wearable technology
  • Power banks
  • Wireless speakers and headphones

Technical Specifications

  • Input Voltage Range: 2.5V to 5.5V
  • Output Current: Up to 1A (maximum)
  • Switching Frequency: 2.4MHz (typical)
  • Operating Temperature: -40°C to 85°C
  • Package: 12-bump, 2.5mm x 2.5mm YFF package

With its high efficiency, adjustable output, and small footprint, the TPS63051YFFR is an excellent power management solution for designers looking to optimize their electronic products for performance and battery life. Texas Instruments' commitment to quality and innovation is reflected in this IC, making it a preferred choice for industry professionals.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Maxim Integrated
IC REG QSOP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $8.7815

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8006 $52.0390
155+ $0.6569 $101.8195
240+ $0.6364 $152.7360
325+ $0.6159 $200.1675
420+ $0.5953 $250.0260
565+ $0.5338 $301.5970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 78,773 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess