EN
  • EN
  • DE

TPS63070RNMT

Part No TPS63070RNMT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK BST ADJ 2A 15VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Buck-Boost Switching Regulator IC Positive Adjustable 2.5V 1 Output 2A 15-PowerVFQFN
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 15-PowerVFQFN
Case / Package 15-VQFN-HR (3x2.5)
Family Name TPS63070
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-44764-1, 296-44764-2, 296-44764-6
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900890-TPS63070RNMT
Ultra Librarian 3D Model Ultra Librarian TPS63070RNMT CAD Model

Description

Introducing the TPS63070RNMT Buck-Boost Converter from Texas Instruments

The TPS63070RNMT is a high-efficiency, low-quiescent current buck-boost converter suitable for applications where the input voltage can be higher or lower than the output voltage. Manufactured by Texas Instruments, this versatile converter is part of their extensive range of power management integrated circuits designed to cater to a broad spectrum of electronics.

With its wide input voltage range of 1.8V to 5.5V, the TPS63070RNMT provides a stable output voltage that can be adjusted from 1.2V to 5.5V, making it an ideal choice for powering multi-voltage systems from single-cell batteries or other variable power sources. Its ability to automatically transition between step-down and step-up modes ensures uninterrupted power supply to the load even when the input voltage varies above or below the output voltage.

Key Features of the TPS63070RNMT

  • High Efficiency: The device offers up to 96% efficiency, which helps in minimizing heat generation and maximizing battery life.
  • Low Quiescent Current: It has an ultra-low quiescent current of 50µA, ideal for battery-powered applications where power conservation is crucial.
  • Adjustable Output Voltage: Users can set the output voltage from 1.2V to 5.5V to suit various application requirements.
  • Power Save Mode: The TPS63070RNMT includes a power save mode that reduces the switching frequency under light load conditions to maintain high efficiency across the entire load range.
  • Over-Current Protection: The device is equipped with over-current protection to safeguard the circuitry from excessive currents.
  • Thermal Shutdown: An integrated thermal shutdown feature prevents damage from overheating.

The TPS63070RNMT is available in a compact 24-pin VQFN package and is characterized for operation over the free-air temperature range of –40°C to 85°C. Its small footprint and feature set make it suitable for portable electronics, such as smartphones, tablets, and power banks, as well as for IoT devices, wireless sensors, and other low-power gadgets.

For designers and engineers looking for a reliable and flexible power solution, the TPS63070RNMT from Texas Instruments represents a sophisticated choice that combines performance with practicality.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5052 $52.6820
85+ $1.2351 $104.9835
130+ $1.1965 $155.5450
175+ $1.1579 $202.6325
225+ $1.1193 $251.8425
300+ $1.0035 $301.0500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 103,470 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess