EN
  • EN
  • DE

TPS63805YFFR

Part No TPS63805YFFR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description BUCK-BOOST CONVERTER IN WCSP  /  Buck-Boost Switching Regulator IC Positive Adjustable 1.8V 1 Output 2A 15-UFBGA, DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Package Bulk
Function Step-Up/Step-Down
Output Configuration Positive
Topology Buck-Boost
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 1.3V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 1.8V
Voltage - Output (Max) 5.2V
Current - Output 2A
Frequency - Switching 1.4MHz, 1.6MHz, 2.1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 15-UFBGA, DSBGA
Supplier Device Package 15-DSBGA
Base Product Number TPS63805
Other Names 321-TPS63805YFFR,321-TPS63805YFFR,296-TPS63805YFFR
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1249765-TPS63805YFFR
Ultra Librarian 3D Model Ultra Librarian TPS63805YFFR CAD Model

Description

Overview of Texas Instruments TPS63805YFFR

The TPS63805YFFR is a high-efficiency, compact, synchronous step-up converter designed by Texas Instruments (TI) to meet the power management needs of various electronic devices. This innovative component belongs to the TPS638xx family of boost converters that are known for their excellent power conversion efficiency and flexibility in handling a wide input voltage range.

Key Features

  • Wide Input Voltage Range: The TPS63805YFFR operates with an input voltage range from 1.3 V to 5.5 V, making it suitable for applications powered by single-cell batteries or other low-voltage power sources.
  • Adjustable Output Voltage: It offers an adjustable output voltage up to 5.5 V, allowing designers to tailor the voltage to the specific needs of their circuitry.
  • High Efficiency: With its synchronous step-up topology, the device achieves high efficiency across a wide load current range. This efficiency helps to extend battery life in portable electronics.
  • Power Save Mode: The TPS63805YFFR includes a power save mode that reduces the quiescent current during light load conditions, further enhancing battery life.
  • Compact Size: The device comes in a small 2.0 x 2.0 mm² 8-pin WSON package, which is ideal for space-constrained applications.

Applications

TI's TPS63805YFFR is versatile and can be used in a variety of applications, including but not limited to:

  • Portable and battery-powered devices
  • Smart meters and wireless sensors
  • Energy harvesting systems
  • Internet of Things (IoT) devices
  • Handheld medical equipment

Design Support

Texas Instruments provides comprehensive design support for the TPS63805YFFR, including datasheets, reference designs, and simulation tools. This support helps engineers to quickly integrate the component into their designs and bring their products to market faster.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Lowest to $11.3188
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4288 $51.4560
285+ $0.3519 $100.2915
445+ $0.3409 $151.7005
610+ $0.3299 $201.2390
785+ $0.3189 $250.3365
1,050+ $0.2859 $300.1950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 84,110 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess