EN
  • EN
  • DE

TPS64203DBVT

Part No TPS64203DBVT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 1.8 V to 6.5 V
Duty Cycle (Max) 100%
Synchronous Rectifier No
Clock Sync No
Control Features Enable
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package SOT-23-6
Win Source Part Number 034441-TPS64203DBVT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS64203DBVT CAD Model

Description

Product Overview: TPS64203DBVT from Texas Instruments

The TPS64203DBVT is a high-performance, adjustable output voltage, synchronous step-down DC-DC converter designed by Texas Instruments. This efficient power management integrated circuit (IC) is tailored to meet the demanding requirements of portable and low-power applications. Its compact size and enhanced power-saving features make it an ideal choice for battery-operated devices.

Key Features

  • Adjustable Output Voltage: The TPS64203DBVT offers an adjustable output voltage range, which can be set from 1.8V to 5.5V with external resistors. This flexibility allows the IC to be used in a variety of applications that require different voltage levels.
  • High Efficiency: With its synchronous rectification and pulse frequency modulation (PFM) mode, the device provides high efficiency across a wide range of load currents. This helps in prolonging battery life in portable devices.
  • Low Quiescent Current: The device features a low quiescent current of typically 28 μA, which is crucial for battery-powered applications where power conservation is a priority.
  • Power Good Output: A 'power good' output signal is available, which can be used for power sequencing and supervisory functions, ensuring reliable operation of the end application.
  • Thermal and Over-Current Protection: The TPS64203DBVT is equipped with thermal shutdown and over-current protection, safeguarding the device and the system from damage due to excessive temperatures or current conditions.
  • Small Package: Packaged in a compact 6-pin SOT-23 form factor, the TPS64203DBVT saves valuable board space and is suitable for space-constrained applications.

Applications

The versatility of the TPS64203DBVT makes it suitable for a wide range of applications, including but not limited to:

  • Portable and battery-powered equipment
  • Wireless peripherals and IoT devices
  • Power supply for DSPs, MCUs, and FPGAs
  • Energy harvesting and solar-powered systems

With its combination of features, the TPS64203DBVT from Texas Instruments provides designers with a reliable and efficient solution for managing power in their next-generation electronic devices.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Texas Instruments
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9684 $53.2620
130+ $0.7946 $103.2980
195+ $0.7698 $150.1110
270+ $0.7450 $201.1500
350+ $0.7201 $252.0350
465+ $0.6456 $300.2040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,459 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess