EN
  • EN
  • DE

TPS650231RSBT

Part No TPS650231RSBT
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC PWR MGMT LI-ION SYST 40WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Power Management
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Fault Protection Over Temperature
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 40-WQFN (5x5)
Win Source Part Number 034451-TPS650231RSBT
Popularity Medium
Supply and Demand Status Limited
Quantity per package 250
Ultra Librarian 3D Model Ultra Librarian TPS650231RSBT CAD Model

Description

The TPS650231RSBT is a highly integrated power management IC designed by Texas Instruments to cater to the specific needs of multi-core processors and other power-sensitive applications. This advanced component is engineered to provide a comprehensive power supply solution with high efficiency and reliability.

Key Features and Benefits

  • Multiple Voltage Rails: The TPS650231RSBT offers three step-down converters for core voltage, memory, and system power. This multi-channel configuration allows for efficient power distribution across various subsystems within the application.
  • Programmable Voltage Levels: With programmable voltage levels, the device can be customized to meet the precise requirements of different processors and peripherals, ensuring compatibility and optimized performance.
  • High-Efficiency Operation: Designed for efficiency, the TPS650231RSBT reduces power consumption and heat generation, which is crucial for battery-powered and compact devices.
  • Low-Power Modes: It supports multiple low-power modes, which are essential for extending battery life in portable applications by minimizing power usage when full performance is not required.
  • Thermal Protection: The TPS650231RSBT includes thermal shutdown protection to safeguard the device and the system from damage due to overheating.
  • Small Footprint: Housed in a compact 40-pin QFN package, the TPS650231RSBT saves board space and is ideal for space-constrained applications.

Applications

The versatility of the TPS650231RSBT makes it suitable for a wide range of applications, including:

  • Multi-core processors
  • Mobile Internet Devices (MIDs)
  • Smartphones and tablets
  • Portable media players
  • Other handheld devices

Conclusion

With its robust feature set and compact design, the TPS650231RSBT from Texas Instruments stands out as an ideal power management solution for designers looking to enhance the efficiency and battery life of their portable and space-sensitive products. Its ability to provide multiple regulated outputs with programmable voltages ensures that it can adapt to the needs of various high-performance applications.

You May Also Be Interested in

Hycon Technology Corp.
Battery Protection IC LiFePO4 Battery SOT-23-6
Lowest to $0.1747
Silergy Corp
nan
Lowest to $0.9314
Diodes Incorporated
IC BATT PROT LI-ION 1CELL SOT25
Lowest to $0.2166
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery QFN-32-EP(5x5)
Lowest to $0.8732
Consonance
Battery Charging IC Lead-Acid Battery SSOP-10-150mil
Lowest to $0.4370
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery QFN-40-EP(6x6)
Lowest to $0.5821
CellWise Microelectronics
Lithium Battery SOP-8 Battery Management RoHS
Lowest to $0.1056
Analog Devices Inc.
ULTRA-LOW-POWER BATTERY GAS GAUG
Need more? Email Us
GREENMICRO (GMIC)
Lithium Battery 1A ESOP-8 Battery Management RoHS
Lowest to $0.0396

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3183 $51.2281
17+ $6.0048 $102.0816
26+ $5.8172 $151.2472
36+ $5.6295 $202.6620
46+ $5.4419 $250.3274
62+ $4.8789 $302.4918
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess