EN
  • EN
  • DE

TPS65030EVM-162

Part No TPS65030EVM-162
Manufacturer Texas Instruments
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description EVAL MODULE FOR TPS65030-162 / TPS65030 PMIC Solutions Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Main Purpose DC/DC, Step Down with LDO
Outputs and Type 4, Non-Isolated
Voltage - Output 1.5V, 1.8V, 3.3V, 5V
Output Current 200mA, 100mA, 60mA, 22mA
Voltage - Input 3 V ~ 5.25 V
Regulator Topology Buck
Frequency - Switching 1MHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part TPS65030
Win Source Part Number 793681-TPS65030EVM-162
Popularity Medium
Supply and Demand Status Sufficient
Family Name TPS65030
Introduction Date January 01, 2000
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TPS65030EVM-162 CAD Model

Description

The TPS65030EVM-162 from Texas Instruments is a comprehensive evaluation module designed for testing and performance validation of the TPS65030 power management integrated circuit (PMIC). The TPS65030 is a highly integrated power solution that combines a flexible range of power management functionalities, making it an ideal choice for powering multi-core processors, FPGAs, and other power-sensitive components in portable and battery-powered applications.

Key Features

  • Versatile Power Management: The TPS65030EVM-162 provides multiple regulated power rails, including step-down converters and LDOs, suitable for a variety of voltage requirements.
  • Adjustable Output: The outputs of the TPS65030 can be adjusted via external resistors, giving users the flexibility to set the voltage levels according to their specific needs.
  • High Efficiency: The integrated synchronous step-down converters offer high efficiency, which is critical for maximizing battery life in portable applications.
  • Thermal Protection: The module includes over-temperature protection, ensuring reliable operation under varying environmental conditions.
  • Easy-to-Use Interface: The evaluation module comes with a user-friendly interface, including test points and jumpers for quick setup and measurement.

Applications

The TPS65030EVM-162 is suited for a broad range of applications, particularly where efficient power management and space constraints are a concern. It is commonly used in:

  • Portable and Battery-Powered Devices
  • Multi-Core Processors
  • Field-Programmable Gate Arrays (FPGAs)
  • Smartphones and Tablets
  • Handheld Medical Equipment

Design and Development Support

The evaluation module comes with comprehensive documentation, including a user guide, schematic diagrams, and application notes, to assist developers in integrating the PMIC into their designs. Additionally, Texas Instruments provides support through their online forums and technical resources, ensuring that users can maximize the capabilities of the TPS65030EVM-162.

You May Also Be Interested in

Coilcraft
Lowest to $4.6928
Infineon Technologies
BOARD REF DESIGN POWIR+ / IR3637ASPBF DC to DC Controller 1.25VDC Output Reference Design Board
Need more? Email Us
STMicroelectronics
BOARD EVAL L5991/STP12NK80Z
Need more? Email Us
Intersil
EVALUATION BOARD FOR ISL97516IUZ / 600KHZ/1.2MHZ PWM STEP-UP REGULATOR
Need more? Email Us
Infineon Technologies
KIT W/IRU3048 DUAL PWM LDO CTRLR / IRDC3048 EVALUATION BOARD
Need more? Email Us
STMicroelectronics
Need more? Email Us
National Semiconductor (TI)
Need more? Email Us
Infineon Technologies
BOARD EVAL SUPIRBUCK FOR IR3847 / IR3847 DC to DC Converter and Switching Regulator Chip 1.2VDC Output Evaluation Board
Need more? Email Us
Infineon Technologies
BOARD EVAL SUPIRBUCK IR3842A
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess