EN
  • EN
  • DE

TPS650732TRSLRQ1

Part No TPS650732TRSLRQ1
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC PWR MGMT 5CH 3DCDC 2LDO 48QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Mobile/OMAP
Supply Voltage - Operating 2.8 V to 6.3 V
Temperature Range - Operating -40°C to 105°C
Mounting SMD (SMT)
Case / Package 48-VQFN (6x6)
Win Source Part Number 055754-TPS650732TRSLRQ1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS650732TRSLRQ1 CAD Model

Description

The TPS650732TRSLRQ1 is a sophisticated automotive-grade power management integrated circuit (PMIC) designed and manufactured by Texas Instruments. This robust component is specifically engineered to meet the rigorous demands of automotive applications, providing reliable and efficient power delivery for a variety of in-vehicle systems.

Key Features

  • Wide Input Voltage Range: The device supports an input voltage range that is suitable for automotive battery-operated systems, ensuring stable operation through voltage fluctuations.
  • Multiple Output Rails: It offers a multi-channel output configuration, which includes step-down converters and LDO regulators to power various subsystems.
  • High Efficiency: The PMIC is designed for high efficiency, which is critical for reducing power loss and heat generation in automotive environments.
  • Thermal Protection: Integrated thermal shutdown features protect the device and the system from overheating, enhancing reliability and safety.
  • Adjustable Output: The output voltage levels are adjustable, providing design flexibility to cater to different system requirements.
  • Robust Design: The TPS650732TRSLRQ1 is designed to withstand the harsh conditions of automotive applications, with features that ensure performance over a wide temperature range and resistance to vibration and shock.

Applications

This PMIC is ideal for powering advanced driver-assistance systems (ADAS), infotainment systems, and other in-vehicle electronics that require stable and efficient power. Its ability to provide multiple regulated voltages from a single device makes it a compact and reliable solution for space-constrained automotive applications.

Quality and Reliability

As an automotive-qualified product, the TPS650732TRSLRQ1 complies with the stringent quality standards of the automotive industry, including AEC-Q100 qualification. Texas Instruments' commitment to quality ensures that this PMIC delivers consistent performance and longevity, making it a trusted choice for automotive manufacturers.

Ordering Information

The TPS650732TRSLRQ1 is available in a thermally enhanced package, ensuring efficient heat dissipation for reliable operation. For ordering or to obtain more detailed specifications, visit the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $4.3657
Texas Instruments
TPS65295RJETG4 Texas Instruments Power Management Specialized - PMIC 4.5-V to 18-V VIN co mplete DDR4 memory datasheet, inventory, & pricing.
Lowest to $2.9105
Rockchip
QFN-68(7x7) Power Management - Specialized RoHS
Lowest to $8.7314
Renesas Electronics America
8.5A SYSTEM PMIC (4 BUCKS + 4 LD
Lowest to $96.7670
Analog Devices Inc.
USB TYPE C CC/PD IC
Need more? Email Us
NXP / Nexperia
PF1510
Lowest to $4.5143
National Semiconductor (TI)
LP3971 POWER MANAGEMENT IC (PMIC
Need more? Email Us
Texas Instruments
AUTOMOTIVE USB TYPE-C PD CONTROL
Lowest to $9.8956
Analog Devices Inc.
IC WIRELESS POWER RECEIVER 52WLP
Lowest to $29.3234

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9346 $58.0380
65+ $1.5874 $103.1810
100+ $1.5378 $153.7800
135+ $1.4882 $200.9070
175+ $1.4386 $251.7550
235+ $1.2898 $303.1030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess