EN
  • EN
  • DE
  • IT

TPS650942A0RSKR

Part No TPS650942A0RSKR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description PMIC for Intel Apollo Lake Platform | IC REG CTRLR/CONV 12OUT 64VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Applications Controller/Converter, Mobile PCs
Parts Input Voltage (V) 5.6V ~ 21V
Number of Outputs 12
Voltage - Output Multiple
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-VFQFN Exposed Pad
Supplier Device Package 64-VQFN (8x8)
Manufacturer Pack Quantity 2,000
MSL Level 3 (168 Hours)
Win Source Part Number 1272988-TPS650942A0RSKR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS650942A0RSKR CAD Model

Description

The TPS650942A0RSKR is a highly integrated power management IC (PMIC) designed by Texas Instruments (TI), tailored for use in a wide range of applications that require efficient power management solutions. This advanced PMIC is part of TI's reliable TPS series and is especially suitable for portable electronics, embedded systems, and IoT devices where space is at a premium and power efficiency is crucial.

This PMIC combines multiple voltage rails and power sequencing capabilities in a compact package. It is designed to provide a complete power supply solution by integrating three step-down converters, three LDOs (Low Dropout Regulators), and a real-time clock (RTC) power domain. This level of integration helps to minimize the component count on the PCB, leading to reduced system complexity and potential cost savings.

The TPS650942A0RSKR supports a wide input voltage range, which makes it versatile for various battery chemistries and input sources. Its high-efficiency buck converters are capable of delivering precise voltage regulation, while the LDOs provide low-noise power supply, crucial for sensitive analog and RF circuits.

The device also includes features such as programmable power-on sequencing and power-good signals, which ensure that each part of the system is powered up and down in the correct order, protecting sensitive components and reducing the risk of malfunctions. Additionally, the PMIC can be configured via I2C interface, allowing for dynamic control of power parameters and enabling system optimization for different operating conditions.

Housed in a compact QFN package, the TPS650942A0RSKR is designed for space-constrained applications. The package's thermal performance is optimized to handle the heat dissipation requirements of the integrated circuits, ensuring reliable operation over the product's entire temperature range.

In summary, the TPS650942A0RSKR from Texas Instruments is a versatile, high-efficiency power management solution that simplifies the design of complex power systems, ensuring stable operation and longevity of the end product.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR NOTEBK 1OUT 10WSON
Lowest to $0.7132
Infineon Technologies
IC REGULATOR PG-VQFN-56-901
Lowest to $3.6557
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
Maxim Integrated
IC SUPERVISOR TFT/LCD PWR SUPPLY
Need more? Email Us
ON Semiconductor
IC REG LDO DDR 1OUT 8SOIC
Need more? Email Us
Texas Instruments
IC REG CONV RF PWR 1OUT 16USMD
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Maxim Integrated
LCD BOOST WITH TRUE SHUTDOWN
Need more? Email Us
Intersil
SWITCHING REGULATOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.0269 $60.1345
12+ $9.8682 $118.4184
18+ $9.5599 $172.0782
25+ $9.2514 $231.2850
32+ $8.9431 $286.1792
42+ $8.0180 $336.7560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess