EN
  • EN
  • DE
  • IT

TPS650944A0RSKR

Part No TPS650944A0RSKR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG CTRLR/CONV 12OUT 64VQFN / PMIC for Intel Apollo Lake Platform
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Applications Controller/Converter, Mobile PCs
Voltage - Input 5.6V ~ 21V
Number of Outputs 12
Voltage - Output Multiple
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-VFQFN Exposed Pad
Supplier Device Package 64-VQFN (8x8)
Manufacturer Pack Quantity 2,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807798-TPS650944A0RSKR
Ultra Librarian 3D Model Ultra Librarian TPS650944A0RSKR CAD Model

Description

The TPS650944A0RSKR is a highly integrated power management IC (PMIC) designed by Texas Instruments (TI), a leader in semiconductor solutions. This advanced PMIC is tailored for use in a wide array of applications, including portable electronics, embedded systems, and Internet of Things (IoT) devices. Its compact form factor and high level of integration make it an ideal choice for designers looking to optimize their power management solutions in space-constrained environments.

Key Features

  • Multiple Power Rails: The device offers several integrated power rails, including step-down converters, LDOs, and switchable outputs to efficiently manage power distribution across various components.
  • Programmable Voltage: Designers can program the output voltages to meet the specific requirements of their system, ensuring compatibility with a variety of peripherals and processors.
  • High Efficiency: The TPS650944A0RSKR is designed for high efficiency, which helps to reduce power consumption and extend battery life in portable applications.
  • I2C Interface: An I2C interface allows for digital communication and control, providing the ability to configure and monitor the PMIC's settings and performance.
  • Advanced Protection: The device includes a suite of protection features such as over-current, over-voltage, under-voltage, and thermal shutdown to ensure reliable operation under various conditions.

Applications

The PMIC is suitable for a range of applications due to its versatile power management capabilities. It is particularly well-suited for:

  • Notebook computers
  • Tablets and e-readers
  • Smartphones
  • Portable gaming devices
  • IoT devices

Technical Specifications

The TPS650944A0RSKR operates over a wide input voltage range and is available in a compact QFN package, making it easy to integrate into various designs. The device is characterized by its robust performance and flexibility, allowing designers to tailor the power management system to their specific needs.

Conclusion

Overall, the TPS650944A0RSKR from Texas Instruments stands out as a comprehensive power management solution that combines efficiency, flexibility, and protection. Its extensive feature set and ease of use make it an excellent choice for engineers looking to enhance the power management capabilities of their next-generation electronic devices.

You May Also Be Interested in

NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $10.3842
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Need more? Email Us
Maxim Integrated
IC REG CTRLR CPU 1OUT 36TQFN
Need more? Email Us
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Intersil
SWITCHING REGULATOR
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULTIPH 2OUT 48QFN
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-56-901
Lowest to $3.6557
Intersil
DUAL SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
IC REG CONV RF PWR 1OUT 16USMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6932 $58.4660
12+ $9.5945 $115.1340
19+ $9.2947 $176.5993
25+ $8.9948 $224.8700
33+ $8.6950 $286.9350
44+ $7.7955 $343.0020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess