The TPS65101PWPR by Texas Instruments is a versatile and efficient multi-channel power supply designed specifically for thin-film transistor (TFT) LCD displays. This integrated circuit (IC) is tailored to meet the rigorous power requirements of small to medium-sized LCD panels, which are commonly used in portable devices such as laptops, tablets, and monitors.
Key Features
- Multiple Output Voltages: The TPS65101PWPR provides a range of output voltages necessary for driving source and gate drivers within TFT panels. These include positive and negative outputs, as well as an adjustable voltage required for the system's VCOM.
- High Efficiency: With an integrated switch-mode power supply (SMPS), the device ensures high power efficiency, which is crucial for battery-powered applications where energy conservation is key.
- Small Footprint: The IC comes in a compact TSSOP (Thin Shrink Small Outline Package) form factor with 24 pins (PWPR), which is ideal for space-constrained applications.
- Flexible Power Sequencing: The TPS65101PWPR allows designers to program the power-up and power-down sequences, ensuring that the various voltage rails are enabled and disabled in the correct order for reliable operation.
Applications
The TPS65101PWPR is suitable for a wide range of applications that require a multi-channel power supply for LCD panels. These include:
- Notebook computers
- Tablet devices
- Portable DVD players
- Car navigation systems
- Portable media players
Technical Specifications
- Input Voltage Range: 1.8V to 6V
- Output Voltage Range: Programmable via external components
- Operating Temperature Range: -40°C to 85°C
- Package: 24-pin TSSOP (PWPR)
Overall, the TPS65101PWPR from Texas Instruments is a reliable and efficient solution for powering TFT LCD displays, offering designers flexibility, efficiency, and performance in a small package.