EN
  • EN
  • DE

TPS65105PWP

Part No TPS65105PWP
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG CTRLR TFT 4OUT 24HTSSOP  /  series Controller, TFT LCD Voltage Regulator IC 4 Output 24-HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose
Mfr Texas Instruments
Package Tube
Applications Controller, TFT LCD
Voltage - Input 2.7V ~ 5.8V
Number of Outputs 4
Voltage - Output Multiple
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 24-HTSSOP
Base Product Number TPS65105
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names TPS65105PWPG4,296-41940-5,TPS65105PWPG4-ND,TEXTISTPS65105PWP,TPS65105PWP-ND,2156-TPS65105PWP
Standard Package 60
Win Source Part Number 1101035-TPS65105PWP
Ultra Librarian 3D Model Ultra Librarian TPS65105PWP CAD Model

Description

The TPS65105PWP is a comprehensive power management IC designed by Texas Instruments specifically for driving TFT LCD displays. This versatile chip offers a high level of integration to minimize component count on the LCD panel, leading to cost savings and a simplified design process.

Key Features

  • Multiple Output Channels: The device includes a main supply for the source driver, a gate supply for the gate driver, a negative supply for the gate off drive, and a regulated charge pump for the VCOM calibrator.
  • High Efficiency: With an integrated boost converter, the TPS65105PWP operates at a high switching frequency, enabling the use of small external components and maintaining efficient power conversion.
  • Adjustable Outputs: The output voltages are adjustable through external resistors, offering flexibility to match the requirements of various LCD panels.
  • Integrated WLED Driver: It also includes a white LED (WLED) driver for backlighting, supporting up to 26V output voltage with an external diode.
  • Protection Features: The chip comes with built-in thermal shutdown, over-voltage protection, and under-voltage lockout to ensure reliable operation under various conditions.

Applications

The TPS65105PWP is ideal for powering a wide range of TFT LCD display panels and is commonly used in portable and battery-powered applications such as:

  • Notebook computers
  • Tablet PCs
  • Portable navigation devices
  • Personal digital assistants (PDAs)
  • Other handheld devices

Package and Quality

Encased in a 24-pin HTSSOP (PWP) package, the TPS65105PWP is designed for space-constrained applications. Texas Instruments ensures high-quality manufacturing standards, providing robust performance for industrial and commercial applications.

Conclusion

The TPS65105PWP from Texas Instruments stands out as an efficient, flexible, and reliable solution for LCD power management. Its comprehensive feature set and ease of integration make it an excellent choice for designers looking to enhance the performance and longevity of their display products.

You May Also Be Interested in

STMicroelectronics
IC REG CTRL VR11.1 1OUT 40VFQFPN
Lowest to $0.9545
Texas Instruments
IC REG CTRLR VR12 1OUT 40WQFN
Lowest to $5.8209
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
IC REG CTRLR NOTEBK 1OUT 10WSON
Lowest to $0.6368
Infineon Technologies
IC REGULATOR PG-VQFN-56-900 / * Voltage Regulator IC Output
Need more? Email Us
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56QFN
Lowest to $11.0598
Renesas Electronics America
IC REG 48QFN
Need more? Email Us
Maxim Integrated
DUAL-PHASE, QUICKPWM CONTROLLERS
Lowest to $10.1866
Intersil
SWITCHING CONTROLLER
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1880 $53.4600
90+ $1.1128 $100.1520
140+ $1.0752 $150.5280
200+ $1.0000 $200.0000
260+ $0.9625 $250.2500
325+ $0.9249 $300.5925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess