EN
  • EN
  • DE

TPS65123RGT

Part No TPS65123RGT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC LCD SUPPLY TFT QUAD 16-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Converter, TFT LCD
Voltage - Input 2.5 V to 5.5 V
Number of Outputs 4
Output Voltage 3 V to 5.6 V, Adj up to 20V, Adj down to -18V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-QFN (3x3)
Win Source Part Number 091318-TPS65123RGT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS65123RGT CAD Model

Description

The TPS65123RGT is a high-performance, integrated power management IC designed by Texas Instruments (TI), a leader in semiconductor solutions. This advanced chip is specifically engineered to meet the power requirements of portable and battery-powered equipment, making it an ideal choice for a wide range of applications, including mobile phones, tablets, and other handheld devices.

Key Features:

  • Multiple Output Voltages: The TPS65123RGT provides several regulated output voltages that are fully programmable via an I2C interface, enabling precise power delivery to various subsystems within the device.
  • High Efficiency: With its integrated FETs and advanced power conversion technology, the TPS65123RGT ensures efficient power management, which translates to longer battery life and reduced heat generation.
  • Small Footprint: The device comes in a compact QFN package, making it a space-saving solution that fits easily into the increasingly slim profiles of modern portable electronics.
  • Advanced Power Sequencing: It offers programmable power sequencing options, which allows for optimized startup and shutdown procedures, safeguarding sensitive electronic components.
  • Protection Features: The TPS65123RGT is equipped with a variety of protection features, including over-voltage, under-voltage, over-current, and thermal shutdown, ensuring the longevity and reliability of the end product.

Technical Specifications:

Parameter Value Input Voltage Range 2.3V to 6.0V Output Voltage Range Adjustable via I2C Package Type 16-pin QFN (RGT) Operating Temperature -40°C to 85°C

With its robust feature set and TI's reputation for quality, the TPS65123RGT is a versatile and reliable power management solution that can be integrated into a multitude of electronic devices to enhance performance and efficiency.

You May Also Be Interested in

Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $3.1012
Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627
Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020
Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553
National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091
Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.2124 $55.9116
20+ $5.0974 $101.9480
31+ $4.9381 $153.0811
42+ $4.7788 $200.7096
55+ $4.6195 $254.0725
73+ $4.1416 $302.3368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,880 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess