EN
  • EN
  • DE

TPS65126RSHR

Part No TPS65126RSHR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description TPS65126RSHR / * Voltage Regulator IC Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Mfr Texas Instruments
Series *
Package Tape & Reel
Product Status Obsolete
Base Product Number TPS651
Standard Package 2,500 pcs
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 900897-TPS65126RSHR
Ultra Librarian 3D Model Ultra Librarian TPS65126RSHR CAD Model

Description

Overview of Texas Instruments TPS65126RSHR

The TPS65126RSHR is a high-performance, dual-output power supply IC designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This IC is specifically engineered to meet the power requirements of small form factor applications, particularly those found in portable and battery-powered devices. The TPS65126RSHR offers a compact, efficient, and versatile solution for powering advanced electronics.

Key Features

  • Dual-Output: The TPS65126RSHR provides two independently regulated voltage rails, which can be adjusted to meet the specific needs of the application.
  • Adjustable Output Voltage: Each output can be configured to provide a range of voltages, making the IC suitable for a variety of LCD panels and other sensitive electronic components.
  • High Efficiency: With an integrated FET, the device achieves high efficiency, which is crucial for extending battery life in portable devices.
  • Small Package: The IC comes in a small VQFN package, which is ideal for space-constrained applications.
  • Thermal Protection: Built-in thermal shutdown protection ensures that the device operates within safe temperature limits.
  • Low Electromagnetic Interference (EMI): The TPS65126RSHR is designed to minimize EMI, a critical feature for maintaining performance in sensitive electronic equipment.

Applications

The versatility of the TPS65126RSHR makes it suitable for a wide range of applications, including:

  • LCD Panels
  • Portable and Battery-powered Devices
  • Notebooks and Tablets
  • Handheld Instruments

Technical Specifications

The TPS65126RSHR operates over a wide input voltage range and has a low quiescent current. It is designed to work efficiently, even under varying load conditions. The device's power sequencing is programmable via external components, providing designers with flexibility to meet specific system power-up requirements.

For detailed technical specifications, reference designs, and application notes, customers are encouraged to visit the Texas Instruments website or contact their TI sales representative.

In summary, the TPS65126RSHR from Texas Instruments is a reliable and efficient solution for dual-output power supply requirements, offering the performance and flexibility needed for today's advanced electronic devices.

You May Also Be Interested in

Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
Lowest to $3.5007
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7323 $51.5907
22+ $4.7035 $103.4770
33+ $4.5565 $150.3645
46+ $4.4095 $202.8370
59+ $4.2625 $251.4875
79+ $3.8216 $301.9064
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,120 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess