TPS65136RTE by Texas Instruments
The TPS65136RTE from Texas Instruments is a specialized integrated circuit designed to cater to the power management needs of OLED (Organic Light Emitting Diode) displays. This device is particularly adept at providing a stable and reliable power supply, ensuring that the display maintains consistent brightness and color accuracy.
Key Features
- Dual Output: The TPS65136RTE provides both a positive and a negative output voltage, which are adjustable and can be set through external resistors. This dual output is essential for driving the OLED display's anode and cathode, respectively.
- Wide Input Voltage Range: With an input voltage range of 2.7V to 5.5V, the device is versatile and can operate efficiently in various applications, from battery-powered devices to those connected to higher voltage sources.
- High Efficiency: This power solution is designed for high efficiency, which is crucial for portable applications where battery life is a key concern.
- Small Footprint: The device comes in a compact, 16-pin WQFN package, making it suitable for space-constrained applications.
- Power Save Mode: It includes a power save mode that reduces power consumption during light load conditions, further extending battery life in portable devices.
Applications
The TPS65136RTE is ideal for a variety of applications, particularly where high-quality visual displays are essential. These include:
- Smartphones and tablets
- Portable media players
- Digital cameras and camcorders
- Handheld gaming devices
- Personal medical devices
Technical Specifications
Parameter
Value
Output Voltage Range (Positive)
4.6V to 5.8V
Output Voltage Range (Negative)
-5.8V to -4.6V
Package Type
16-pin WQFN
Operating Temperature
-40°C to 85°C
With its precision power control and small package size, the TPS65136RTE from Texas Instruments is an excellent choice for designers looking to enhance the performance and efficiency of their OLED display applications.