EN
  • EN
  • DE

TPS65144YFFR

Part No TPS65144YFFR
Manufacturer Texas Instruments
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+
Reference case BGA
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 735441-TPS65144YFFR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS65144YFFR CAD Model

Description

The TPS65144YFFR is a highly integrated power management IC designed by Texas Instruments (TI), tailored for powering AMOLED displays. This sophisticated component is engineered to provide a complete power supply solution for portable devices such as smartphones, tablets, and personal media players that utilize active-matrix organic light-emitting diode (AMOLED) screen technology.

Key Features

  • Multiple Output Channels: The TPS65144YFFR features a combination of positive and negative output voltages, which are essential for driving the AMOLED display's pixels.
  • High Efficiency: With an integrated boost converter, the device operates with high power efficiency, thus extending battery life in portable applications.
  • Flexible Power Management: It includes programmable sequencing and timing to meet the specific power-up and power-down requirements of the AMOLED panel.
  • Low Noise: The device is designed to minimize electrical noise, a critical aspect for maintaining image quality on the display.

Technical Specifications

  • Input Voltage Range: The TPS65144YFFR operates over a wide input voltage range, accommodating various battery technologies.
  • Thermal Management: It incorporates thermal shutdown protection to safeguard against overheating during operation.
  • Packaging: The device comes in a compact, lead-free package that is designed for space-constrained applications.

Applications

The TPS65144YFFR is ideal for a variety of applications where high-quality display performance and efficient power management are paramount. Its primary use is in devices with AMOLED displays, but it can also be found in other portable electronics that require precise power control and longevity.

Why Choose TPS65144YFFR?

Opting for the TPS65144YFFR from Texas Instruments means selecting a product from a leader in semiconductor innovation. TI's commitment to quality and performance ensures that the TPS65144YFFR delivers reliable and consistent operation, making it a top choice for manufacturers looking to enhance their portable electronic devices with superior display technology and power efficiency.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9346 $58.0380
65+ $1.5874 $103.1810
100+ $1.5378 $153.7800
135+ $1.4882 $200.9070
175+ $1.4386 $251.7550
235+ $1.2898 $303.1030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,360 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess