EN
  • EN
  • DE

TPS65161APWR

Part No TPS65161APWR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Power Management - Specialized
Manufacturer Texas Instruments
Win Source Part Number 394782-TPS65161APWR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS65161APWR CAD Model

Description

The TPS65161APWR is a high-performance integrated power management IC designed by Texas Instruments, specifically engineered to cater to the demanding needs of thin-film transistor (TFT) liquid-crystal display (LCD) panels. This versatile component is particularly suited for monitor and notebook applications, where efficient power conversion and small form factor are critical.

Key Features

  • Multiple Output Voltages: The TPS65161APWR provides a comprehensive solution with its ability to generate all the supply rails required for TFT LCD panel operation: a positive supply voltage for the source driver, a negative supply for the gate driver, multiple regulated voltages for the system, and an adjustable VCOM voltage for the backplane.
  • High Efficiency: Its switch-mode power supply design ensures high efficiency, which is crucial for battery-powered devices, leading to extended battery life and reduced heat generation.
  • Adjustable Outputs: The device offers adjustable output voltages, ensuring flexibility and compatibility with a wide range of LCD panels and specific application requirements.
  • Integrated Protection Features: The TPS65161APWR includes thermal shutdown, overvoltage protection, and short-circuit protection, enhancing the reliability and longevity of both the power IC and the LCD panel it powers.
  • Compact Package: Available in a 24-pin TSSOP (Thin Shrink Small Outline Package), it is designed for space-constrained applications.

Applications

The TPS65161APWR is ideal for a range of applications, including:

  • Notebook computers
  • Computer monitors
  • Portable media players
  • Industrial/medical displays

Technical Specifications

Some of the technical specifications of the TPS65161APWR include a wide input voltage range, multiple output voltage options, and a high switching frequency that minimizes the size of external components. It also features a low electromagnetic interference (EMI) footprint, which is critical in sensitive applications.

Ordering and Packaging

The TPS65161APWR is available for order from Texas Instruments and authorized distributors. It is supplied in a tape and reel packaging format, facilitating efficient handling and manufacturing integration.

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the Texas Instruments website or contact their sales and support team.

You May Also Be Interested in

Analog Devices Inc.
IC USB POWER MANAGER 20UTQFN / Handheld/Mobile Devices PMIC 20-QFN (3x3)
Lowest to $10.8381
Analog Devices Inc.
IC OVP/OCP PROTECTION CTLR 8DFN / Handheld/Mobile Devices PMIC 8-DFN (2x2)
Lowest to $11.1682
Texas Instruments
IC POWER MANAGEMENT / Battery Management PMIC 48-VQFN (6x6)
Lowest to $4.3887
Texas Instruments
AUTOMOTIVE 3.135-V TO 5.25-V, 7 / Automotive Systems PMIC 169-NFBGA (12x12)
Lowest to $238.0598
Texas Instruments
IC PWR MGMT E INK 48VQFN / E Ink®, Vizplex™ Display, OMAP™ PMIC 48-VQFN (6x6)
Lowest to $4.2448
Analog Devices Inc.
IC CTLR OVP 80V SHUTDOWN SC70-8 / Handheld/Mobile Devices PMIC SC-70-8
Lowest to $3.3476
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Need more? Email Us
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Lowest to $5.7272
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess