EN
  • EN
  • DE

SNJ54LS10FK

Part No SNJ54LS10FK
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description 54LS10 TRIPLE 3-INPUT POSITIVE-N / IC Channel
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 54LS10
Standard Package 21 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 336266-SNJ54LS10FK
Ultra Librarian 3D Model Ultra Librarian SNJ54LS10FK CAD Model

Description

Product Overview: SNJ54LS10FK

The SNJ54LS10FK is a high-performance, triple 3-input positive-NAND gate designed and manufactured by Texas Instruments, one of the most reputable names in the semiconductor industry. This integrated circuit (IC) is part of the 54LS series, which is known for its low-power Schottky technology, offering a robust combination of speed and power efficiency.

Key Features

  • Logic Type: The device features three independent 3-input NAND gates, providing versatile logic operations for a wide range of applications.
  • Technology: Utilizing Low-power Schottky (LS) technology, the SNJ54LS10FK offers a good balance between power consumption and switching speed.
  • Package: The IC is available in a ceramic flat package (FK), ensuring durability and reliability even in harsh environmental conditions.
  • Operating Temperature Range: It is designed to operate over a wide temperature range, making it suitable for military and aerospace applications that require high reliability under extreme temperatures.
  • Supply Voltage: The device operates at a nominal supply voltage of 5V, which is standard for TTL logic circuits.

Applications

The SNJ54LS10FK is a versatile component that can be used in a variety of digital applications. Its robust design makes it particularly suitable for:

  • Military and aerospace electronics
  • Complex logic circuits
  • Signal processing
  • Control systems
  • Instrumentation

Quality and Reliability

Texas Instruments ensures that the SNJ54LS10FK meets stringent quality standards. Each IC undergoes rigorous testing to guarantee performance, making it a reliable choice for critical and high-performance applications. The ceramic packaging not only provides protection against environmental factors but also aids in thermal management, contributing to the device's longevity.

Conclusion

In summary, the SNJ54LS10FK from Texas Instruments is a highly reliable and efficient solution for implementing complex logic functions in systems that demand high-speed operation and low power consumption. Its robust design and wide operating temperature range make it an ideal choice for applications that are exposed to extreme conditions and require long-term dependability.

You May Also Be Interested in

Texas Instruments
16-Bit Bus Transceivers And Registers With 3-State Outputs 56-SSOP -40 to 85
Need more? Email Us
Nexperia USA Inc.
IC BUF NON-INVERT 3.6V 48TSSOP / Buffer, Non-Inverting 4 Element 4 Bit per Element 3-State Output 48-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC GATE AND 1CH 3-INP 6TSSOP / AND Gate IC 1 Channel 6-TSSOP
Lowest to $0.4366
Texas Instruments
Military single 4-input, 4.5-V to 5.5-V bipolar NOR gate 14-CFP -55 to 125
Need more? Email Us
Nexperia USA Inc.
IC INVERTER OD 6CH 1-INP 14TSSOP / Inverter IC 6 Channel Open Drain 14-TSSOP
Lowest to $0.1019
NXP / Nexperia
NEXPERIA 74LVC1G11 - AND GATE, L / IC Channel
Lowest to $0.1031
Toshiba Semiconductor and Storage
Inverter, Open Drain, Hex, SOIC-14 Rohs Compliant: Yes
Lowest to $0.1370
Nexperia USA Inc.
IC GATE NAND 4CH 2-INP 14SO / NAND Gate IC 4 Channel 14-SO
Lowest to $0.2509
Harris Corporation
AND GATE, HC/UH SERIES / AND Gate IC 4 Channel 14-CDIP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess