EN
  • EN
  • DE

TPS65161PWP

Part No TPS65161PWP
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description BIAS POWER SUPPLY FOR TV AND MONITOR TFT LCD PANELS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1273016-TPS65161PWP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS65161PWP CAD Model

Description

Product Overview: TPS65161PWP from Texas Instruments

The TPS65161PWP is a high-performance integrated power supply IC designed by Texas Instruments specifically for use in thin-film transistor (TFT) liquid-crystal display (LCD) panels. This versatile IC is ideal for driving the power supply requirements of medium to large-sized LCD panels used in desktop monitors, notebook computers, and industrial applications.

Key Features

  • Multiple Output Voltages: The TPS65161PWP provides a range of output voltages that are essential for LCD panel operation, including a positive analog supply, a negative analog supply, logic supply, and adjustable gate-on and gate-off supplies.
  • High Efficiency: Designed with efficiency in mind, this IC features a boost converter with integrated 2.6A switch, ensuring minimal power loss during voltage conversion.
  • Integrated Safety Features: The device includes a range of built-in safety features such as thermal shutdown, over-voltage protection, and under-voltage lockout, providing reliable operation and protection for the end application.
  • Adjustable Switching Frequency: The switching frequency of the boost converter can be adjusted from 250kHz to 1.5MHz, allowing designers to optimize the performance based on specific application requirements.
  • Compact Packaging: Housed in a 28-pin HTSSOP PowerPAD™ package, the TPS65161PWP is designed for space-constrained applications, offering a compact solution without compromising on performance.

Applications

The TPS65161PWP is well-suited for a variety of applications where multiple power rails are needed for LCD panels. Its robust feature set and flexible design make it an excellent choice for:

  • Desktop Monitors
  • Notebook Computers
  • Industrial Displays

Conclusion

With its comprehensive feature set and Texas Instruments' renowned reliability, the TPS65161PWP stands out as a premier solution for powering TFT LCD panels. Its ability to drive multiple outputs, coupled with its efficiency and safety features, ensures that it meets the stringent requirements of modern display technologies. Whether for consumer electronics or industrial applications, the TPS65161PWP is engineered to deliver consistent performance and help streamline the design of sophisticated display systems.

You May Also Be Interested in

Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.8092 $53.3288
32+ $3.1255 $100.0160
50+ $3.0279 $151.3950
69+ $2.9302 $202.1838
89+ $2.8325 $252.0925
119+ $2.5395 $302.2005
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess