EN
  • EN
  • DE

TPS65161PWPR

Part No TPS65161PWPR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC PS FOR TV/LCD PANEL 28-HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications LCD TV/Monitor
Supply Voltage - Operating 8 V to 14.7 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 28-HTSSOP
Win Source Part Number 034494-TPS65161PWPR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS65161PWPR CAD Model

Description

The TPS65161PWPR is a highly integrated power management IC from the renowned semiconductor manufacturer, Texas Instruments. This advanced component is designed to cater to the demanding needs of multi-channel power supplies, particularly for small to medium-sized Liquid Crystal Display (LCD) panels. It is an ideal solution for powering the source drivers, gate drivers, and logic circuitry in LCD monitors, LCD TVs, and a variety of other applications where multiple output voltages are required.

Key Features

  • Multiple Output Voltages: The TPS65161PWPR offers a range of output voltages, including a positive regulated charge pump, a positive/negative regulated charge pump, and an adjustable linear regulator. This versatility allows it to power various parts of an LCD panel with ease.
  • High Efficiency: With its integrated 2.6A switch FET, the device provides high efficiency and reduces the need for external components, thus saving space and cost on the PCB.
  • Adjustable Power Sequencing: The power-up and power-down sequences are programmable, which is critical for the proper operation and longevity of LCD panels.
  • Thermal Shutdown Protection: The TPS65161PWPR includes a thermal shutdown feature that protects the device and the overall system from overheating, ensuring safe operation under various conditions.

Package and Reliability

The device comes in a 24-pin HTSSOP package with PowerPAD™, known as the PWPR package. This package is designed to enhance thermal performance and reliability. The PowerPAD™ feature allows for efficient heat dissipation, which is crucial for maintaining performance and extending the life of the product.

Applications

Due to its comprehensive feature set and robust design, the TPS65161PWPR is suitable for a wide array of applications, including:

  • Desktop Monitors
  • Notebook Monitors
  • Industrial Displays
  • Portable Test Instruments
  • Medical Diagnostic Equipment

In conclusion, the TPS65161PWPR from Texas Instruments stands out as a reliable and efficient solution for powering the diverse components of LCD displays. Its integration, flexibility, and protection features make it an excellent choice for designers looking to optimize their power management strategy in display technologies.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
ON Semiconductor
OTHERS / PMIC
Need more? Email Us
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1391 $53.8083
30+ $3.3962 $101.8860
46+ $3.2901 $151.3446
63+ $3.1840 $200.5920
82+ $3.0778 $252.3796
109+ $2.7594 $300.7746
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess