EN
  • EN
  • DE

TPS65162EVM-278

Part No TPS65162EVM-278
Manufacturer Texas Instruments
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description TPS65162EVM-278 / TPS65560 Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Main Purpose Special Purpose DC/DC, LCD Supply
Outputs and Type 4, Non-Isolated
Power - Output 13.9W
Voltage - Output 3.3V, 15V, 27V, -5V
Output Current 1.5A, 500mA, 50mA, 33mA
Voltage - Input 8 V ~ 14 V
Regulator Topology Buck-Boost
Frequency - Switching 750kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part TPS65162
Win Source Part Number 798110-TPS65162EVM-278
Popularity Medium
Supply and Demand Status Balance
Family Name TPS65162
Introduction Date January 01, 2000
ECCN EAR99
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS65162EVM-278 CAD Model

Description

The TPS65162EVM-278 from Texas Instruments is a comprehensive evaluation module designed for testing the capabilities and performance of the TPS65162 integrated circuit. This high-performance IC is tailored for driving thin-film transistor (TFT) LCD panels, making it an ideal choice for developers and engineers working on advanced display technologies.

The TPS65162EVM-278 evaluation module showcases the TPS65162’s ability to provide a complete power supply solution for LCD applications. It features multiple regulated outputs specifically designed to power the source driver, gate driver, and logic voltage required by TFT panels. The module includes a positive regulated charge pump, negative regulated charge pump, and a fully integrated 1.5A switch mode power supply (SMPS) for high efficiency.

One of the key features of the TPS65162 is its flexibility. The evaluation module allows users to adjust the output voltages according to the specific needs of their display panel. Additionally, the TPS65162EVM-278 provides comprehensive thermal and overcurrent protection, ensuring the safety and longevity of the evaluation process.

Engineers can benefit from the TPS65162EVM-278’s user-friendly interface, which simplifies the process of testing and prototyping. The module is equipped with test points and jumper settings, allowing for easy measurement of the IC's performance and quick adjustments to the configuration. This hands-on approach enables a deeper understanding of the TPS65162’s functionality and how it can be integrated into a larger system design.

For those looking to develop high-performance, power-efficient TFT LCD applications, the TPS65162EVM-278 Evaluation Module from Texas Instruments provides an indispensable tool. It serves not only as a platform for testing the TPS65162 IC but also as a stepping stone towards creating innovative and cutting-edge display solutions.

You May Also Be Interested in

Active-Semi International Inc.
EVAL KIT FOR ACT8865QJ305-T
Need more? Email Us
STMicroelectronics
BOARD DEMO STW9N150 100W 3PHASE
Need more? Email Us
Infineon Technologies
BOARD DEMO FOR TLE 6389-2 GV50
Need more? Email Us
Active-Semi International Inc.
EVAL KIT FOR ACT4455YH-T
Need more? Email Us
Active-Semi International Inc.
EVAL KIT FOR ACT4088US-T
Need more? Email Us
Texas Instruments
BOARD EVAL LM2852Y-3.3
Need more? Email Us
STMicroelectronics
BOARD EVALUATION FOR L5945A
Need more? Email Us
Maxim Integrated
BOARD EVAL FOR MAX8686
Need more? Email Us
Active-Semi International Inc.
EVAL KIT FOR ACT4533AYH-T
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5013 $52.5091
17+ $6.1550 $104.6350
26+ $5.9626 $155.0276
35+ $5.7703 $201.9605
45+ $5.5779 $251.0055
60+ $5.0009 $300.0540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,350 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess