EN
  • EN
  • DE

TPS65167A

Part No TPS65167A
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description Compact LCD Bias Supply for TFT-LCD TV Panels
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1273020-TPS65167A
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS65167A CAD Model

Description

The TPS65167A, crafted by the renowned semiconductor company Texas Instruments, is a comprehensive power management integrated circuit (IC) specifically designed to cater to the needs of thin-film transistor (TFT) LCD panels. This versatile IC is an ideal solution for powering the advanced electronics found in modern LCD displays used in laptops, monitors, and other portable devices where efficient power conversion is critical.

Key Features

  • Integrated Power Channels: The TPS65167A comes with a set of integrated power channels that include a step-up converter, a positive charge pump, a negative charge pump, and a linear regulator. This integration simplifies the power supply design for driving TFT displays.
  • Versatile Voltage Outputs: It provides a range of output voltages necessary for the source driver, gate driver, and logic voltage of TFT panels. The flexibility in voltage outputs ensures compatibility with a wide array of display technologies.
  • Programmable Sequencing: The sequencing of the voltages can be programmed via an external EEPROM, which allows for precise control over the power-up and power-down sequences, thereby safeguarding the panel and extending its lifespan.
  • High-Efficiency Operation: With its high-efficiency step-up converter and charge pumps, the TPS65167A minimizes power loss and heat generation, which is crucial for the longevity and reliability of battery-powered devices.
  • Protection Features: The IC includes built-in thermal shutdown, over-voltage protection, and under-voltage lockout features, ensuring safe operation under various conditions and protecting the display and associated electronics from damage.

Applications

The TPS65167A is widely used in a variety of applications where high-quality visual display is essential. These include:

  • Notebook computers
  • Portable monitors
  • Portable media players
  • Industrial displays

With its comprehensive feature set and robust design, the TPS65167A from Texas Instruments stands out as a high-performance solution for powering TFT LCD panels, offering designers a reliable and efficient power management solution.

For detailed technical specifications and application notes, please refer to the official Texas Instruments datasheet for the TPS65167A IC.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Spansion
Need more? Email Us
Atmel
Lowest to $8.5447
IXYS
Laser Brand Transition Amendment To Correct and Clarify PCN1040 | IC LINE CARD ACCESS SW 28-SOIC
Lowest to $9.3844
Intel
IC FPGA 182 I/O 256FBGA
Lowest to $62.5624
Microchip Technology
IC MCU 16BIT 64KB FLASH 44TQFP
Lowest to $19.6184
Panasonic
Lowest to $26.8133
Advanced Micro Devices
Need more? Email Us
Renesas Electronics America
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9966 $50.9422
41+ $2.4587 $100.8067
63+ $2.3819 $150.0597
87+ $2.3050 $200.5350
113+ $2.2282 $251.7866
151+ $1.9977 $301.6527
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess