EN
  • EN
  • DE

TPS65167ARHAR

Part No TPS65167ARHAR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC BIAS SUPPLY TFT-LCD TV 40VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications LCD TV/Monitor
Supply Voltage - Operating 6 V to 14 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 40-VQFN (6x6)
Win Source Part Number 034497-TPS65167ARHAR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS65167ARHAR CAD Model

Description

The TPS65167ARHAR is a highly integrated power management IC designed by Texas Instruments, specifically tailored for use in thin-film transistor (TFT) liquid-crystal display (LCD) panels. This versatile chip is an excellent choice for powering the various voltage rails required in small to medium-sized LCD panels, commonly found in notebook computers, monitors, and other portable devices where high-quality visual display is essential.

Key Features

  • Multiple Output Voltages: The TPS65167ARHAR provides a range of output voltages, including a positive supply voltage for the source driver, a negative supply for the gate driver, multiple regulated voltages for the digital circuitry, and a boost converter for the white LED backlight.
  • High Efficiency: With an integrated boost converter that operates in pulse-width modulation (PWM) mode, the device ensures high power efficiency, which is crucial for battery-powered applications.
  • Adjustable Sequencing: The power-up and power-down sequences are programmable via an I2C interface, allowing for precise control and flexibility in various display applications.
  • Protection Features: The TPS65167ARHAR includes a host of protection features such as thermal shutdown, under-voltage lockout (UVLO), and over-voltage protection, ensuring reliable operation under diverse conditions.

Applications

The versatility and comprehensive feature set of the TPS65167ARHAR make it an ideal choice for powering TFT LCD panels in a broad range of applications. These include:

  • Notebook computers
  • Portable monitors
  • Portable media players
  • Other battery-operated devices requiring high-quality display

Technical Specifications

The TPS65167ARHAR operates over a wide input voltage range and offers a compact solution with its 40-pin QFN package. It also features a switching frequency of 1.6 MHz, which allows the use of small, low-profile inductors and capacitors, thereby reducing the overall solution size.

Conclusion

With its comprehensive integration, high efficiency, and programmable features, the TPS65167ARHAR from Texas Instruments stands as a robust power management solution for TFT LCD applications. Its ability to drive multiple voltage rails efficiently, coupled with its protective measures, makes it a reliable and flexible choice for designers aiming to enhance the performance and longevity of their display products.

You May Also Be Interested in

Microchip Technology
IC ULTRASOUND DRIVER 64QFN
Need more? Email Us
Analog Devices Inc.
HV, ASIL PMIC FOR AUTOMOTIVE COM
Lowest to $26.1134
Southchip Semiconductor Technology
QFN-32-EP(4x4) Power Management - Specialized RoHS
Lowest to $1.1730
Analog Devices Inc.
USB TYPE C CC/PD IC
Lowest to $5.9050
Shenzhen Think Future Semiconductor Co., Ltd.
ESOP-8 Power Management - Specialized RoHS
Lowest to $0.2933
Microchip Technology
IC ULTRASOUND DRIVER 80VQFN
Need more? Email Us
EM Microelectronic
POWER MANAGEMENT CONTROLLER WITH
Lowest to $6.4350
Analog Devices Inc.
AUTOMOTIVE SPI TO UART BRIDGE MO
Lowest to $1.7463
Holtek
IC SWITCH LINEAR DIMMER 8 DIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.8384
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4553 $50.9355
85+ $1.1941 $101.4985
130+ $1.1568 $150.3840
180+ $1.1195 $201.5100
235+ $1.0821 $254.2935
310+ $0.9702 $300.7620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,280 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess