EN
  • EN
  • DE

TPS65170RHDTG4

Part No TPS65170RHDTG4
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC BIAS PWR SUP FOR LCD 28VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Power Management - Specialized
Manufacturer Texas Instruments
Packaging Reel(TR)
Applications LCD TV/Monitor
Current - Supply 1mA
Operating Supply Voltage 8.6 V ~ 14.7 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style SMD/SMT
Package 28-VFQFN Exposed Pad
Manufacturer Device Package 28-VQFN (5x5)
Win Source Part Number 004575-TPS65170RHDTG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS65170RHDTG4 CAD Model

Description

Product Overview: TPS65170RHDTG4 from Texas Instruments

The TPS65170RHDTG4 is a high-performance power management integrated circuit (PMIC) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This versatile chip is specifically engineered to meet the demanding power requirements of multi-function, portable devices such as eBook readers, tablets, and other low-power handheld devices.

Key Features:

  • Multiple Output Voltages: The TPS65170RHDTG4 provides a range of output voltages, making it highly suitable for driving various components such as TFT LCD panels, which require different voltage levels for operation.
  • High Efficiency: Designed with efficiency in mind, this PMIC ensures minimal power loss during operation, thereby extending the battery life of portable devices.
  • Integrated Switches: The device includes integrated high-voltage switches for a simplified design and reduced external component count, which helps in minimizing the overall footprint and system cost.
  • Programmable Sequencing: It offers programmable sequencing of output voltages, allowing designers to tailor the power-up and power-down sequences to the specific needs of their applications.
  • Thermal Protection: The TPS65170RHDTG4 is equipped with thermal shutdown protection, safeguarding the device and the system from damage due to overheating.

Applications:

The versatility of the TPS65170RHDTG4 makes it an ideal choice for a wide range of applications. It is particularly well-suited for powering OLED displays, EPDs (Electronic Paper Displays), and other small to medium-sized LCD panels that require multiple power rails with tight regulation and sequencing.

Quality and Reliability:

As with all Texas Instruments products, the TPS65170RHDTG4 is built to meet high standards of quality and reliability. It is available in a compact 28-pin QFN package and is specified over a broad temperature range, ensuring stable performance in various environments.

Conclusion:

In summary, the TPS65170RHDTG4 from Texas Instruments is a comprehensive power management solution that offers robust features for portable and space-constrained applications. Its multiple outputs, high efficiency, and integrated features make it an excellent choice for designers looking to optimize their power designs with a reliable and flexible PMIC.

You May Also Be Interested in

Southchip Semiconductor Technology
QFN-32-EP(4x4) Power Management - Specialized RoHS
Lowest to $1.1730
Rockchip
QFN-68-EP(7x7) Power Management - Specialized RoHS
Lowest to $2.3284
Analog Devices Inc.
HV, ASIL PMIC FOR AUTOMOTIVE COM
Lowest to $26.1134
Analog Devices Inc.
25V SPAN, 800MA DEVICE POWER SUP
Lowest to $61.7745
Texas Instruments
AUTOMOTIVE MULTI-RAIL POWER SUPP
Lowest to $17.5766
Shenzhen Think Future Semiconductor Co., Ltd.
ESOP-8 Power Management - Specialized RoHS
Lowest to $0.2933
X-Powers
QFN-52-EP(6x6) Power Management - Specialized RoHS
Lowest to $1.4553
Microchip Technology
IC ULTRASOUND DRIVER 64QFN
Need more? Email Us
Microchip Technology
IC ULTRASOUND DRIVER 56VQFN
Lowest to $0.6145

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7517 $52.5238
33+ $3.0784 $101.5872
51+ $2.9822 $152.0922
70+ $2.8860 $202.0200
90+ $2.7898 $251.0820
120+ $2.5012 $300.1440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 82,500 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess