EN
  • EN
  • DE

TPS65175CRSHR

Part No TPS65175CRSHR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description PACKAGE OPTION ADDENDUM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Applications LCD TV/Monitor
Operating Supply Voltage 8.6 V ~ 14.7 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 56-VFQFN Exposed Pad
Manufacturer Package 56-VQFN (7x7)
Win Source Part Number 1273026-TPS65175CRSHR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPS65175CRSHR
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS65175CRSHR CAD Model

Description

TPS65175CRSHR: A Comprehensive Power Management Solution

The TPS65175CRSHR is a highly integrated power management IC designed by Texas Instruments to cater to the specific needs of slim panel displays and other related applications. This advanced chip offers a multi-channel power solution, providing several regulated voltages from a single input voltage, which makes it an ideal choice for driving TFT LCD panels used in notebooks, monitors, and televisions.

Key Features

  • Versatile Power Supply: The TPS65175CRSHR offers a range of output voltages including a positive analog supply, a positive gate supply, a negative gate supply, and a logic supply, ensuring comprehensive power delivery for various components of a display panel.
  • High-Efficiency: Designed with efficiency in mind, this IC incorporates a boost converter with integrated 2.0-A, 40-V switch, which minimizes power loss and enhances overall system efficiency.
  • Programmable Sequencing: The device features programmable sequencing for the power rails, allowing for a tailored startup sequence that can be optimized for the specific display panel requirements.
  • Adjustable Outputs: Output voltages are adjustable through an external resistor divider network, providing design flexibility to match a wide range of panel specifications.
  • Protection Features: It includes built-in safety features such as thermal shutdown, overvoltage protection, and under-voltage lockout, safeguarding the IC and the panel from various electrical hazards.
  • Compact Design: The TPS65175CRSHR comes in a small 32-pin VQFN package, making it suitable for space-constrained applications without compromising on functionality.

Applications

The Texas Instruments TPS65175CRSHR is primarily used in the following applications:

  • Notebook computers
  • Computer monitors
  • Televisions with TFT LCD panels
  • Industrial displays

With its impressive array of features and capabilities, the TPS65175CRSHR from Texas Instruments stands out as a robust and reliable power management solution for manufacturers and designers who require a compact, efficient, and flexible power supply for their display technologies.

You May Also Be Interested in

Texas Instruments
IC ISOLATED FDBK GENERATR 14SOIC
Need more? Email Us
Infineon Technologies
VQFN-40 DC DC Switching Controllers RoHS
Lowest to $8.7314
Texas Instruments
USB TYPE-C AND USB POWER DELIVER
Lowest to $5.8209
Texas Instruments
WPC 2.0 COMPATIBLE FULLY INTEGRA
Lowest to $4.3657
MICROSS/On Semiconductor
IC SIGNAL PROCESSOR 14TSSOP
Lowest to $0.2911
Texas Instruments
AUTOMOTIVE USB TYPE-C PD CONTROL
Lowest to $9.8956
NXP / Nexperia
PROGRAMMABLE SOLENOID CONTROLLER
Lowest to $16.0075
Renesas Electronics America
8.5A SYSTEM PMIC (4 BUCKS + 4 LD
Lowest to $96.7670
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $18.8608

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5576 $51.1520
48+ $2.0985 $100.7280
74+ $2.0330 $150.4420
102+ $1.9674 $200.6748
132+ $1.9018 $251.0376
176+ $1.7051 $300.0976
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess