EN
  • EN
  • DE

TPS65180RGZR

Part No TPS65180RGZR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC PWR MGMT E INK 48VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Applications E Ink, Vizplex Display, OMAP
Operating Supply Current 5.5mA
Supply Voltage - Operating 3 V to 6 V
Temperature Range - Operating -10°C to 85°C
Mounting SMD (SMT)
Case / Package 48-VQFN (7x7)
Win Source Part Number 144420-TPS65180RGZR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS65180RGZR CAD Model

Description

Overview of Texas Instruments TPS65180RGZR

The TPS65180RGZR is a versatile power management integrated circuit (PMIC) designed by Texas Instruments to cater to the demanding power requirements of E-Ink® displays. This compact, high-performance component is engineered to provide a complete power supply solution for portable devices that use electrophoretic displays, such as e-readers, electronic shelf labels, and other low-power handheld devices.

Key Features

  • Multiple Output Power Rails: The TPS65180RGZR offers four output power rails, which are programmable via an I²C-compatible serial interface. This feature allows for precise control of the display power supply, ensuring optimal performance and efficiency.
  • Integrated Boost Converter: The device includes a high-efficiency boost converter, which generates the positive supply voltage required by the display.
  • Negative Charge Pump: A negative charge pump is also integrated into the PMIC, providing the negative supply voltage for the display, thereby eliminating the need for an external inverting converter.
  • Versatile Power Sequencing: The TPS65180RGZR is designed with programmable power sequencing, allowing for flexible control over the power-up and power-down sequences of the E-Ink display, which is crucial for maintaining the display's longevity and image quality.
  • Thermal Management: The device incorporates thermal shutdown protection, which safeguards the PMIC and the display from damage due to overheating.

Product Specifications

  • Package: The TPS65180RGZR is available in a compact 48-pin QFN (RGZ) package, making it suitable for space-constrained applications.
  • Operating Temperature: It is designed to operate over a wide temperature range, ensuring reliability and performance under varying environmental conditions.

Applications

The PMIC's low power consumption and small form factor make it ideal for a variety of applications that require efficient power management for E-Ink displays. These applications include but are not limited to e-book readers, electronic shelf labels, battery-operated signs, and other portable devices that benefit from long battery life and high-quality display performance.

Conclusion: Texas Instruments' TPS65180RGZR is a sophisticated power management solution that meets the specific needs of E-Ink display technologies, providing designers with a reliable and efficient PMIC option for their next-generation portable devices.

You May Also Be Interested in

Richtek USA Inc.
USB TYPE-C PD CONTR WQFN-20
Lowest to $1.7462
Infineon Technologies
VQFN-40 DC DC Switching Controllers RoHS
Lowest to $8.7314
Analog Devices Inc.
ULTRA LOW PWR PMIC
Lowest to $6.5692
Holtek
IC SWITCH LINEAR DIMMER 8 DIP
Need more? Email Us
Rockchip
QFN-68-EP(7x7) Power Management - Specialized RoHS
Lowest to $2.3284
Maxim Integrated
QFN-20(3.5x3.5) Power Management - Specialized RoHS
Lowest to $8.1493
Analog Devices Inc.
AUTOMOTIVE SPI TO UART BRIDGE MO
Lowest to $1.7463
Texas Instruments
TPS65295RJETG4 Texas Instruments Power Management Specialized - PMIC 4.5-V to 18-V VIN co mplete DDR4 memory datasheet, inventory, & pricing.
Lowest to $2.9105
Rockchip
QFN-68(7x7) Power Management - Specialized RoHS
Lowest to $8.7314

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9709 $55.7672
18+ $5.7198 $102.9564
28+ $5.5410 $155.1480
38+ $5.3623 $203.7674
49+ $5.1835 $253.9915
65+ $4.6473 $302.0745
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,630 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess