EN
  • EN
  • DE

TPS65218B1RSLR

Part No TPS65218B1RSLR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG ARM A8/A9 SOC 7OUT 48VQFN / Power Management
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Applications ARM Cortex -A8/A9 SOCs, FPGA
Voltage - Input 2.2V ~ 5.5V
Number of Outputs 7
Voltage - Output Multiple
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 48-VFQFN Exposed Pad
Supplier Device Package 48-VQFN (6x6)
Manufacturer Pack Quantity 2,500
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806140-TPS65218B1RSLR
Ultra Librarian 3D Model Ultra Librarian TPS65218B1RSLR CAD Model

Description

The TPS65218B1RSLR is a versatile power management integrated circuit (PMIC) designed by Texas Instruments (TI) to cater to a wide range of applications. This PMIC is particularly well-suited for portable and battery-powered devices due to its efficient power management capabilities that help to extend battery life and optimize device performance.

Key Features

  • Integrated Solution: The TPS65218B1RSLR integrates multiple power rails and power sequencing, which simplifies system design and reduces the total number of external components required.
  • Versatile Power Supply: It provides multiple regulated voltages with high efficiency, including step-down converters, LDOs (Low-Dropout Regulators), and a boost converter, which are programmable via an I2C interface.
  • Enhanced Power Control: With built-in power sequencing, the PMIC ensures that each power rail is activated in the correct order, which is crucial for the proper operation of complex electronic systems.
  • Customizable Settings: The device offers a range of configurable settings through the I2C interface, allowing designers to fine-tune performance parameters to meet the specific needs of their applications.
  • Protection Features: The TPS65218B1RSLR is equipped with a variety of protection features, including overvoltage, undervoltage, and thermal shutdown, to safeguard the system against a range of potential faults.

Applications

The PMIC is ideally suited for a variety of applications, including but not limited to:

  • Tablets and e-readers
  • Smartphones
  • Portable media players
  • Handheld gaming devices
  • Industrial and medical equipment

Technical Specifications

The TPS65218B1RSLR operates over a wide input voltage range and is available in a compact VQFN (Very Thin Quad Flat No-Lead) package. Its technical specifications make it a robust and flexible solution for managing power within complex electronic systems.

For more detailed information, datasheets, and technical support, visit the Texas Instruments product page.

You May Also Be Interested in

Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8023
National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $1.6817
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.8322 $57.6644
5+ $23.6572 $118.2860
7+ $22.9179 $160.4253
10+ $22.1786 $221.7860
12+ $21.4393 $257.2716
16+ $19.2214 $307.5424
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,720 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess