EN
  • EN
  • DE

TPS65231A2DCAR

Part No TPS65231A2DCAR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC PWR MGMT TRIPLE VOUT 48HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Not For New Designs
Applications Controller/Converter, Satellite Boxes, xDSL and Cable Modems
Voltage - Input 4.75 V to 22 V
Number of Outputs 3
Output Voltage 0.9 V to 3.3 V, 3.3 V to 6.1 V
Temperature Range - Operating 0°C to 85°C
Mounting SMD (SMT)
Case / Package 48-HTSSOP
Win Source Part Number 213415-TPS65231A2DCAR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS65231A2DCAR CAD Model

Description

Product Overview: TPS65231A2DCAR by Texas Instruments

The TPS65231A2DCAR is a high-performance, triple output power management IC (PMIC) designed by Texas Instruments (TI), a leader in semiconductor solutions. This advanced power solution is tailored for applications requiring efficient power distribution across multiple voltage rails. It is an ideal choice for a wide range of electronics, including consumer, automotive, and industrial devices.

Key Features

  • Triple Synchronous Buck Converters: The TPS65231A2DCAR features three integrated synchronous step-down (buck) converters that provide high efficiency and fast transient response for various output voltage requirements.
  • Wide Input Voltage Range: This PMIC operates over a broad input voltage range, making it suitable for systems powered by multi-cell batteries or regulated 5V and 12V power rails.
  • Adjustable Output Voltage: The output voltage of each converter is adjustable, offering design flexibility to meet specific application needs.
  • High Efficiency: With its synchronous design, the TPS65231A2DCAR achieves high efficiency, which helps to reduce power loss and improve overall system performance.
  • Thermal and Overcurrent Protection: The device incorporates robust protection features, including thermal shutdown and overcurrent protection, enhancing system reliability and safety.
  • Small Package Size: Packaged in a compact 40-pin VQFN (RHL) package, the TPS65231A2DCAR saves valuable board space in space-constrained applications.

Applications

The TPS65231A2DCAR is versatile and can be used in a variety of applications, such as:

  • Portable and Battery-Powered Equipment
  • Automotive Infotainment and Telematics
  • Industrial Control Systems
  • Networking and Telecommunications Equipment
  • Consumer Electronics

Ordering and Packaging Information

The TPS65231A2DCAR comes in a RoHS-compliant VQFN (RHL) package and is available for ordering from Texas Instruments and authorized distributors. For detailed product specifications, technical documents, and sample requests, please visit the Texas Instruments website or contact their support team.

You May Also Be Interested in

STMicroelectronics
IC REG AUTO APPL 1OUT 8MULTIWATT / - Power Supply, Automotive Applications Voltage Regulator IC 1 Output 8-Multiwatt
Lowest to $24.4294
Maxim Integrated
DUAL-PHASE, QUICKPWM CONTROLLERS
Lowest to $10.1866
Texas Instruments
IC REG ARM A8/A9 7OUT 48HTQFP
Need more? Email Us
Texas Instruments
IC REG TFT/LCD CONV 2OUT 15DSBGA
Need more? Email Us
Texas Instruments
IC REG TFT/LCD CONV 2OUT 15DSBGA
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-56-900 / * Voltage Regulator IC Output
Need more? Email Us
Renesas Electronics America
IC PWM CONTROLLER QFN
Lowest to $2.5826
ON Semiconductor
IC REG CONV CAR AUD 7OUT 15HZIP
Lowest to $14.5523
Allegro MicroSystems, LLC
IC REG LNBR 1CH 20QFN / * Voltage Regulator IC Output
Lowest to $1.3456

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9306 $57.9180
65+ $1.5841 $102.9665
100+ $1.5346 $153.4600
135+ $1.4851 $200.4885
175+ $1.4356 $251.2300
235+ $1.2871 $302.4685
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess