EN
  • EN
  • DE
  • IT

TPS65251-1RHAT

Part No TPS65251-1RHAT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK ADJ 3A/2A TRPL 40VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 3
Minimum Input Voltage 4.5V
Maximum Input Voltage 18V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 17V
Output Current 3A, 2A
Frequency - Switching 300kHz to 2.2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 40-VQFN (6x6)
Win Source Part Number 1112578-TPS65251-1RHAT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS65251-1RHAT CAD Model

Description

Overview of Texas Instruments TPS65251-1RHAT

The TPS65251-1RHAT by Texas Instruments is a versatile and robust synchronous buck converter that is designed to deliver high performance and efficiency for a wide range of applications. This integrated circuit is part of TI's extensive portfolio of power management solutions and is engineered to provide stable and reliable power conversion in demanding environments.

Key Features

  • Triple Output Channels: The device includes three independent switching output channels that can provide different output voltages simultaneously, making it highly suitable for complex power supply designs.
  • High Efficiency: With its synchronous buck topology, the TPS65251-1RHAT achieves high conversion efficiency, which helps in reducing heat dissipation and improving system performance.
  • Adjustable Switching Frequency: The switching frequency is adjustable from 250 kHz to 2.2 MHz, allowing designers to optimize the performance based on specific application requirements.
  • Integrated MOSFETs: This device integrates high-side and low-side MOSFETs, which simplifies the design and reduces external component count.
  • Thermal Protection: It includes thermal shutdown protection that safeguards the device from overheating, ensuring long-term reliability.
  • Wide Input Voltage Range: The TPS65251-1RHAT operates over a wide input voltage range from 4.5V to 18V, accommodating a variety of power sources.

Applications

The TPS65251-1RHAT is ideal for powering complex digital systems that require multiple supply voltages, such as:

  • Embedded Processors and FPGAs
  • Consumer Electronics
  • Networking and Telecommunications Equipment
  • Industrial and Automotive Systems

Package and Reliability

Encased in a 40-pin VQFN (RHA) package, the TPS65251-1RHAT is designed with a compact footprint for space-constrained applications. It is characterized for operation from -40°C to 85°C, ensuring performance across a wide range of temperatures. Texas Instruments' commitment to quality ensures that this device meets the stringent requirements for industrial and automotive grade components.

In summary, the TPS65251-1RHAT is a powerful, efficient, and reliable solution for multi-output power supplies, offering designers flexibility and ease of use in a variety of applications.

You May Also Be Interested in

Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us
Maxim Integrated
IC REG QSOP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4388 $50.3580
85+ $1.1806 $100.3510
135+ $1.1437 $154.3995
185+ $1.1068 $204.7580
235+ $1.0699 $251.4265
315+ $0.9592 $302.1480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,546 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess