EN
  • EN
  • DE

TPS652510RHAR

Part No TPS652510RHAR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Power Management IC 4.5V to 16V 40-Pin VQFN EP T/R / IC REG BCK ADJ 3A/2A TRPL 40VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 3
Minimum Input Voltage 4.5V
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 16V
Output Current 3A, 2A
Frequency - Switching 300kHz to 2.2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 40-VQFN (6x6)
Win Source Part Number 1112577-TPS652510RHAR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TPS652510
Introduction Date July 01, 2009
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS652510RHAR CAD Model

Description

The TPS652510RHAR is a highly efficient, multi-channel integrated power management IC designed by Texas Instruments (TI). This sophisticated component is engineered to cater to a wide range of applications, particularly excelling in powering modern microprocessors, microcontrollers, and digital signal processors that require multiple power rails with high performance.

Key Features

  • Triple Synchronous Step-Down Converters: The TPS652510RHAR features three independent step-down voltage converters capable of delivering high efficiency and fast transient response, ensuring stable power delivery to sensitive electronic components.
  • Adjustable Switching Frequency: Users can adjust the switching frequency from 250 kHz to 2 MHz, allowing for flexibility in balancing efficiency and component size.
  • Integrated FETs: The inclusion of low RDS(on) MOSFETs minimizes conduction losses and enhances overall efficiency, making the device suitable for power-sensitive applications.
  • Power Sequencing: The device offers programmable power sequencing options, which are crucial for systems that require specific power-up and power-down sequences to operate reliably.
  • Protection Features: It includes a comprehensive set of protection features such as over-current, over-voltage, under-voltage, and thermal shutdown, which contribute to the longevity and reliability of the end application.

Applications

The TPS652510RHAR is ideal for a variety of applications, including but not limited to:

  • Networking and telecommunications equipment
  • Industrial control systems
  • Automotive infotainment and telematics
  • Portable and battery-powered devices

Technical Specifications

With a wide input voltage range from 4.5V to 18V, the TPS652510RHAR is versatile and can accommodate various power sources. Its compact 40-pin VQFN (RHA) package makes it suitable for space-constrained applications. The device is also characterized by its excellent thermal performance, allowing it to operate reliably over an extended temperature range.

Conclusion

Overall, the TPS652510RHAR from Texas Instruments stands out as a robust power management solution that provides efficiency, flexibility, and reliability. Its advanced features and comprehensive protection mechanisms make it an excellent choice for designers looking to enhance the performance and safety of their power systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7987 $53.1818
29+ $3.5583 $103.1907
44+ $3.4381 $151.2764
63+ $3.1977 $201.4551
82+ $3.0775 $252.3550
102+ $2.9573 $301.6446
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,600 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess