EN
  • EN
  • DE

DSPIC33EP64GS502-I/SO

Part No DSPIC33EP64GS502-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 28SOIC / dsPIC series Microcontroller IC 16-Bit 70 MIPs 64KB (64K x 8) FLASH 28-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series dsPIC™ 33EP, Functional Safety (FuSa)
Package Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 70 MIPs
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 21
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 8K x 8
Supply Voltage - Operating 3V ~ 3.6V
Data Converters A/D 12x12b; D/A 1x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number DSPIC33EP64GS502
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 27
Win Source Part Number 987107-DSPIC33EP64GS502-I/SO
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP64GS502-I/SO CAD Model

Description

Microchip Technology's DSPIC33EP64GS502-I/SO

The DSPIC33EP64GS502-I/SO is a high-performance, 16-bit Digital Signal Controller (DSC) that blends the capabilities of a microcontroller with the computational throughput and data manipulation prowess of a digital signal processor. Manufactured by Microchip Technology, this DSC is designed to cater to demanding applications that require efficient, real-time control and signal processing, such as in automotive, industrial control, motor control, power conversion, and various embedded systems.

Key Features

  • Core Performance: The DSPIC33EP64GS502-I/SO operates at a maximum frequency of 70 MHz, with a modified Harvard architecture that enables simultaneous data and instruction accesses. Its 16-bit modified Harvard architecture allows for extensive parallel processing, with a 16 x 16-bit single-cycle hardware multiplier and a 40-bit wide accumulators to facilitate high-speed mathematical operations.
  • Memory: It boasts 64 KB of flash memory and 8 KB of RAM, providing ample space for complex applications and algorithms. The flash memory technology ensures reliable storage while allowing for in-circuit programming and easy updates to the firmware.
  • Advanced Peripherals: The device includes a variety of peripherals such as high-speed PWM outputs, analog-to-digital converters (ADCs), and input capture/output compare modules for sophisticated control schemes. It also features serial communication interfaces like UART, SPI, and I2C for versatile connectivity options.
  • Power Efficiency: This DSC is designed with power-saving features that make it suitable for low-power applications. It includes multiple power modes and has an on-chip voltage regulator to maintain energy efficiency.
  • Package and Temperature Range: The DSPIC33EP64GS502-I/SO comes in a compact 28-pin SOIC package and is operational over an industrial temperature range of -40°C to +85°C, ensuring robust performance in harsh environments.
  • Development Support: Microchip provides comprehensive development tools for the DSPIC33EP64GS502-I/SO, including software libraries, development boards, and the MPLAB® Integrated Development Environment (IDE) for streamlined development and debugging processes.

The DSPIC33EP64GS502-I/SO is an ideal solution for developers looking to integrate advanced control algorithms and signal processing capabilities into their products with minimal power consumption and a small footprint. Its robust feature set and extended temperature range make it a versatile choice for a wide array of applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess