EN
  • EN
  • DE

TPS65257RHAT

Part No TPS65257RHAT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK ADJ 3A/2A TRPL 40VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 3
Minimum Input Voltage 4.5V
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 16V
Output Current 3A, 2A
Frequency - Switching 300kHz to 2.2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 40-VQFN (6x6)
Win Source Part Number 1112582-TPS65257RHAT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS65257RHAT CAD Model

Description

Introducing the TPS65257RHAT from Texas Instruments

The TPS65257RHAT is a cutting-edge integrated power management IC developed by the renowned Texas Instruments, designed to cater to the demanding needs of modern electronic devices. This versatile component is engineered to provide a highly efficient, multi-output solution that can drive various loads in a wide array of applications, including consumer electronics, networking equipment, and industrial systems.

Key Features

  • Triple Synchronous Step-Down Converter: The device incorporates three high-efficiency, synchronous buck converters, ensuring that power delivery is smooth, stable, and efficient across multiple outputs.
  • Adjustable Output Voltage: Each converter supports an adjustable output voltage range, providing the flexibility to cater to different voltage requirements of various subsystems within an electronic device.
  • High Efficiency: With its advanced design, the TPS65257RHAT achieves high efficiency, which minimizes power loss and heat generation, thereby enhancing the overall performance and reliability of the end product.
  • Integrated MOSFETs: The inclusion of low RDS(on) MOSFETs reduces the need for external components, simplifying design and saving valuable PCB space.
  • Frequency Synchronization: The device supports frequency synchronization to an external clock, which helps in reducing electromagnetic interference (EMI) and allows for a cleaner design in noise-sensitive applications.
  • Thermal and Overcurrent Protection: Robust protection features such as thermal shutdown and overcurrent protection ensure the longevity and safe operation of the device under various conditions.

Applications

The TPS65257RHAT's versatility makes it an ideal choice for powering complex multi-rail systems. It is well-suited for applications that require a compact power solution with multiple outputs, such as:

  • Set-top boxes
  • Networking and telecommunications equipment
  • Industrial control systems
  • Portable and battery-powered devices

With its robust feature set and Texas Instruments' commitment to quality, the TPS65257RHAT stands out as a reliable and efficient solution for your power management needs. Whether you are designing a sophisticated industrial system or a high-performance consumer product, this integrated circuit will help you achieve a compact, efficient, and reliable design.

You May Also Be Interested in

Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Texas Instruments
TPS55340RTERG4 Texas Instruments Switching Voltage Regulators 5-A 40-V wide VIN bo ost flyback & SE datasheet, inventory, & pricing.
Lowest to $1.5444
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $8.7815
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6506 $57.9036
13+ $7.9185 $102.9405
20+ $7.6710 $153.4200
27+ $7.4236 $200.4372
35+ $7.1761 $251.1635
47+ $6.4338 $302.3886
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 177 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess