EN
  • EN
  • DE

TPS65261RHBR

Part No TPS65261RHBR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK ADJ 3A/2A TRPL 32VQFN / Conv DC-DC 4.5V to 18V Synchronous Step Down Triple-Out 0.6V 3A/2A/2A 32-Pin VQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 3
Minimum Input Voltage 4.5V
Maximum Input Voltage 18V
Nominal Output Voltage (Min/Fixed) 0.6V
Maximum Output Voltage 18V
Output Current 3A, 2A
Frequency - Switching 250kHz to 2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 32-VQFN (5x5)
Win Source Part Number 090074-TPS65261RHBR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name TPS65261
Introduction Date December 06, 2013
ECCN EAR99
Country of Origin China, Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS65261RHBR CAD Model

Description

Product Overview: TPS65261RHBR by Texas Instruments

The TPS65261RHBR is a high-performance, triple-output, synchronous step-down switcher integrated circuit (IC) designed and manufactured by Texas Instruments (TI). This advanced power management IC is tailored to meet the rigorous demands of complex digital systems that require multiple power rails with high efficiency and tight regulation.

At the heart of the TPS65261RHBR lies a versatile triple-channel regulator capable of delivering 3 A on the first channel and 2 A on each of the second and third channels. This configuration makes it an ideal solution for powering multi-core processors, FPGAs, DSPs, and other digital ICs that require separate voltage domains for core, I/O, and memory power.

The device operates over a wide input voltage range from 4.5 V to 18 V, making it suitable for a variety of applications including industrial, automotive, and telecommunications equipment. The TPS65261RHBR provides high efficiency and fast transient response, ensuring stable operation under dynamic load conditions.

Key features of the TPS65261RHBR include:

  • Integrated high-side and low-side MOSFETs for each channel, which reduce external component count and simplify the power supply design.
  • Adjustable switching frequency from 200 kHz to 2 MHz, allowing designers to optimize the performance for their specific application.
  • Frequency synchronization capability to reduce electromagnetic interference (EMI) and optimize performance when used in systems with multiple power supplies.
  • Power Good (PG) outputs for each channel, which provide system monitoring and sequencing capabilities.
  • Thermal shutdown and overcurrent protection to safeguard the device and downstream components from damage under fault conditions.

The TPS65261RHBR is offered in a compact 32-pin VQFN package, which is ideal for space-constrained applications. Its thermal performance is enhanced by a PowerPAD™ on the underside of the package, which provides an efficient thermal path to the PCB.

With its robust feature set and high level of integration, the TPS65261RHBR by Texas Instruments is a comprehensive power management solution that delivers performance, efficiency, and reliability for advanced electronic systems.

You May Also Be Interested in

Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.1045
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4850 $51.9750
85+ $1.2185 $103.5725
130+ $1.1804 $153.4520
180+ $1.1424 $205.6320
230+ $1.1043 $253.9890
305+ $0.9900 $301.9500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 81,110 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess