EN
  • EN
  • DE

TPS65262-2RHBR

Part No TPS65262-2RHBR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG 5OUT BUCK/LNR SYNC 32VQFN  /  PMIC - Voltage Regulators - Linear Switching 5 Output Step-Down (Buck) Synchronous (3), Linear (LDO) (2) 600kHz 32-VQFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear + Switching
Mfr Texas Instruments
Package Tape & Reel (TR)
Topology Step-Down (Buck) Synchronous (3), Linear (LDO) (2)
Number of Outputs 5
Frequency - Switching 600kHz
Voltage/Current - Output 1 Adj to 0.6V, 3A
Voltage/Current - Output 2 Adj to 0.6V, 1A
Voltage/Current - Output 3 Adj to 0.6V, 1A
w/LED Driver No
w/Supervisor No
w/Sequencer No
Voltage - Supply 4.5V ~ 18V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-VQFN (5x5)
Base Product Number TPS65262
Other Names TEXTISTPS65262-2RHBR,2156-TPS65262-2RHBR
Standard Package 3,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1249582-TPS65262-2RHBR
Ultra Librarian 3D Model Ultra Librarian TPS65262-2RHBR CAD Model

Description

Introducing the TPS65262-2RHBR from Texas Instruments

The TPS65262-2RHBR is a versatile and efficient multi-channel integrated circuit, designed by the renowned Texas Instruments, to cater to the demanding power requirements of modern electronic devices. This high-performance power management IC features a triple synchronous step-down converter, which makes it an ideal solution for applications requiring multiple low-voltage outputs with high efficiency and tight regulation.

Key Features and Benefits:

  • Triple Output Channels: The TPS65262-2RHBR includes three independent switching output channels, which can provide a variety of output voltages to meet the needs of complex systems.
  • High Efficiency: With synchronous step-down conversion, the device ensures high efficiency across a wide load range, making it suitable for battery-powered applications where energy conservation is critical.
  • Adjustable Switching Frequency: The switching frequency of the device is adjustable from 200 kHz to 2 MHz, allowing designers to optimize the performance based on specific application requirements.
  • Integrated MOSFETs: The inclusion of low RDS(on) MOSFETs minimizes the need for external components, reducing both the solution size and bill of materials cost.
  • Protection Features: The TPS65262-2RHBR is equipped with a suite of protection features including over-current, over-voltage, under-voltage, and thermal shutdown, enhancing the reliability and longevity of the end application.

Applications:

The TPS65262-2RHBR is a versatile component suitable for a broad range of applications, such as:

  • Consumer Electronics (e.g., Set-top boxes, TVs, and gaming consoles)
  • Networking Equipment (e.g., Routers and switches)
  • Industrial and Automotive Systems
  • Portable and Battery-Powered Devices

Package and Availability:

Offered in a compact 32-pin VQFN (RHB) package, the TPS65262-2RHBR ensures a minimal footprint on the PCB while providing robust power management capabilities. It is available for order through Texas Instruments and authorized distributors, ensuring easy accessibility for designers and manufacturers.

With its combination of efficiency, flexibility, and protection features, the TPS65262-2RHBR from Texas Instruments stands out as a comprehensive power solution for today's sophisticated electronic systems.

You May Also Be Interested in

Maxim Integrated
LM2775 Switched Capacitor 5-V Boost Converter | IC REG CHARG PUMP 5V 200MA 8WSON
Lowest to $3.6485
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
DC DC Cntrlr Single-OUT PWM DC to DC Controller/Step Down 4.5V to 30V Input 16-Pin SOIC N
Need more? Email Us
Maxim Integrated
3-V to 28-V, synchronous peak current mode buck controller for notebook power 32-VQFN -40 to 85
Lowest to $65.2829
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
36V, 220kHz to 2.2MHz, 3A Step-Down Converter with 15uA Operating Current
Lowest to $4.6921
Maxim Integrated
Lowest Cost, 3- and 5-Output Modem Supplies with Sequencing and Tracking
Lowest to $5.2389
Recom Power
DC DC CONVERTER 5V / Non-Isolated PoL Module DC DC Converter 1 Output 5V 3A 5.5V - 36V Input
Need more? Email Us
Maxim Integrated
Conv DC-DC Quad Step Down 3V to 5.5V 28-Pin TQFN EP T/R
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7228 $52.1192
33+ $3.0547 $100.8051
51+ $2.9592 $150.9192
70+ $2.8637 $200.4590
91+ $2.7683 $251.9153
121+ $2.4819 $300.3099
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess