EN
  • EN
  • DE

TPS65263QRHBRQ1

Part No TPS65263QRHBRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Output Current Triple Synchronous Step-Down Converter | IC REG BUCK PROG TRPL 32VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Function Step-Down
Topology Buck
Output Type Programmable
Number of Outputs 3
Voltage - Input (Minimum) 4V
Voltage - Input (Maximum) 18V
Min/Fixed Output Voltage 0.68V
Maximum Output Voltage 6.3V
Output Current 3A, 2A, 2A
Switching Frequency 200kHz ~ 2.3MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 32-VFQFN Exposed Pad
Supplier Device Package 32-VQFN (5x5)
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 1273039-TPS65263QRHBRQ1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS65263QRHBRQ1 CAD Model

Description

Product Overview - TPS65263QRHBRQ1

The TPS65263QRHBRQ1 is a high-performance, triple-output, synchronous step-down converter from Texas Instruments, specifically designed to meet the rigorous standards of the automotive industry. This efficient power management IC is ideal for a wide range of applications in the automotive sector, including infotainment systems, advanced driver assistance systems (ADAS), and telematics.

Key Features

  • Wide Input Voltage Range: The device supports a broad input voltage range from 4.5V to 18V, making it versatile for various automotive battery configurations and conditions.
  • Triple Synchronous Buck Converters: It integrates three high-efficiency step-down voltage converters that can deliver continuous output currents of 3A, 2A, and 2A respectively, catering to multiple power rails with a single IC.
  • Adjustable Switching Frequency: The TPS65263QRHBRQ1 offers an adjustable switching frequency from 200 kHz to 2.2 MHz, allowing designers to optimize the performance based on the specific application needs.
  • High Efficiency: With its synchronous design, the device provides high efficiency, which is critical for reducing thermal stress and improving reliability in automotive environments.
  • Robust Protection Features: It includes a suite of protection features such as overcurrent protection, overvoltage protection, thermal shutdown, and under-voltage lockout, ensuring safe operation under various conditions.
  • Qualified for Automotive Applications: The TPS65263QRHBRQ1 is qualified for automotive applications, complying with the AEC-Q100 standard, which is a key requirement for automotive-grade components.
  • Compact Package: Available in a 32-pin VQFN (RHB) package, it is designed for space-constrained applications.

Applications

The versatile nature and robust feature set of the TPS65263QRHBRQ1 make it suitable for powering complex automotive systems that require multiple voltage rails, such as:

  • Automotive Infotainment Systems
  • Navigation and Audio Systems
  • Advanced Driver Assistance Systems (ADAS)
  • Telematics and Connectivity Modules
  • Body Control Modules

Overall, the TPS65263QRHBRQ1 from Texas Instruments represents a reliable and efficient solution for automotive power supply design, offering the performance and protection needed in the demanding automotive environment.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Lowest to $11.3188
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6687 $51.0183
22+ $4.6513 $102.3286
34+ $4.5059 $153.2006
46+ $4.3606 $200.5876
60+ $4.2152 $252.9120
80+ $3.7792 $302.3360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess