EN
  • EN
  • DE

TPS65266-1RHBR

Part No TPS65266-1RHBR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ TRPL 32VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Switching Regulator IC Output
Manufacturer Texas Instruments
Package Reel - TR
Family Name TPS65266
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-52046-6, 296-52046-1, -TPS65266, TPS65266-1RHBR-ND, 296-52046-2
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 852090-TPS65266-1RHBR
Ultra Librarian 3D Model Ultra Librarian TPS65266-1RHBR CAD Model

Description

Introducing the TPS65266-1RHBR from Texas Instruments

The TPS65266-1RHBR is a state-of-the-art power management integrated circuit (PMIC) designed by the renowned semiconductor manufacturer, Texas Instruments (TI). This advanced component is specifically tailored for high-performance applications that require efficient power regulation and distribution. It is an ideal solution for a wide range of electronic devices, including but not limited to, portable computing devices, networking equipment, and digital media platforms.

The TPS65266-1RHBR boasts a multi-channel architecture, providing users with three synchronous step-down converters that are highly efficient and capable of delivering clean and stable voltage outputs. These converters are designed to operate over a wide input voltage range, making the device versatile for various power supply configurations.

One of the key features of the TPS65266-1RHBR is its integrated power sequence control, which simplifies the power-up and power-down sequences of the connected subsystems. This ensures that each part of the system receives power in the correct order, enhancing the overall stability and reliability of the device it powers.

The PMIC also includes a host of protection features to safeguard the system against a range of potential issues. These include over-current protection, thermal shutdown, and under-voltage lockout, which together contribute to the longevity and durability of the end product. Furthermore, the TPS65266-1RHBR is designed with power-saving modes that reduce power consumption during light load conditions, thereby extending battery life in portable applications.

For design flexibility, the TPS65266-1RHBR is housed in a compact 32-pin VQFN package, which not only saves space on the PCB but also allows for efficient thermal performance. Additionally, the device is supported by Texas Instruments' comprehensive design tools and software, making it easier for engineers to integrate the PMIC into their designs and bring their products to market faster.

In conclusion, the TPS65266-1RHBR from Texas Instruments represents a powerful, efficient, and reliable solution for modern electronic devices requiring sophisticated power management. Its advanced features and robust design ensure that it meets the needs of even the most demanding applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.7707
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7072 $51.4368
46+ $2.2213 $102.1798
70+ $2.1519 $150.6330
97+ $2.0825 $202.0025
125+ $2.0131 $251.6375
167+ $1.8048 $301.4016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 64,166 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess