EN
  • EN
  • DE

TPS65283-1RGER

Part No TPS65283-1RGER
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ DL SYNC 24VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 2
Minimum Input Voltage 4.5V
Maximum Input Voltage 18V
Nominal Output Voltage (Min/Fixed) 0.6V
Maximum Output Voltage 9V
Output Current 3.5A, 2.5A
Frequency - Switching 200kHz to 2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 24-VQFN (4x4)
Win Source Part Number 115114-TPS65283-1RGER
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS65283-1RGER CAD Model

Description

Overview of TPS65283-1RGER

The TPS65283-1RGER is a versatile power management integrated circuit (PMIC) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This multi-channel IC is engineered to provide a reliable and efficient power supply solution for a wide range of applications, including consumer electronics, industrial systems, and communication infrastructure.

Key Features

  • Integrated Dual Buck Converters: The device includes two synchronous step-down buck converters that offer adjustable output voltages, enabling it to power multiple loads with different voltage requirements simultaneously.
  • High Efficiency: With synchronous rectification and low on-resistance MOSFETs, the TPS65283-1RGER ensures high efficiency across a broad load range, reducing power loss and heat generation.
  • Adjustable Switching Frequency: The switching frequency of the buck converters is adjustable from 250kHz to 2.2MHz, allowing designers to optimize the performance for their specific application needs.
  • Power Good Indicators: Each buck converter has an independent power good (PG) output that provides a signal when the output voltage is within the regulation limits, which is essential for reliable system startup and operation.
  • Thermal Shutdown: The IC includes a thermal shutdown feature that protects the device and the system from overheating by turning off the power if the internal temperature exceeds a safe threshold.
  • Small Package: The TPS65283-1RGER comes in a compact 24-pin VQFN (RGE) package, which is ideal for space-constrained applications.

Applications

The PMIC is suitable for a variety of applications that require efficient power management, such as:

  • Point-of-Load (POL) power supplies
  • Networking equipment like routers and switches
  • Industrial control systems
  • Set-top boxes and digital TVs
  • Portable and battery-powered devices

Quality and Reliability

As with all Texas Instruments products, the TPS65283-1RGER is manufactured to high standards of quality and reliability. It is designed to meet the rigorous demands of modern electronic systems, ensuring long-term performance and stability.

For detailed technical specifications, application notes, and support tools, designers and engineers are encouraged to visit the Texas Instruments website or contact their local TI representative.

You May Also Be Interested in

Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Maxim Integrated
IC REG QSOP
Need more? Email Us
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7029 $51.0870
75+ $1.3972 $104.7900
115+ $1.3536 $155.6640
155+ $1.3099 $203.0345
200+ $1.2663 $253.2600
265+ $1.1353 $300.8545
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 147,215 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess