EN
  • EN
  • DE

TPS65283-1RGET

Part No TPS65283-1RGET
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ DL SYNC 24VQFN / Synchronous Dual Buck Converter With Power Distribution Switch 4.5V to 18V 24-Pin VQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 2
Input Voltage MIN 4.5V
Voltage Input MAX 18V
Output Voltage 0.6V
Output Voltage MAX 9V
Output Current 3.5A, 2.5A
Frequency - Switching 200kHz ~ 2MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 24-VFQFN Exposed Pad
Manufacturer Package 24-VQFN (4x4)
Win Source Part Number 798121-TPS65283-1RGET
Popularity Medium
Supply and Demand Status Limited
Family Name TPS65283-1
Introduction Date November 18, 2016
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS65283-1RGET CAD Model

Description

Introducing the TPS65283-1RGET from Texas Instruments

The TPS65283-1RGET is a high-performance, integrated power solution from Texas Instruments that is designed to meet the demanding needs of modern electronic applications. This versatile device combines a triple synchronous step-down switcher with a high-side MOSFET and a power block to deliver efficient power management in a compact package.

At the heart of the TPS65283-1RGET is a state-of-the-art power management system that supports a wide input voltage range from 4.5V to 18V, making it suitable for a variety of applications, from industrial to automotive systems. Each of the three integrated step-down converters operates at a 2.2MHz switching frequency, which allows for the use of small surface-mount inductors and capacitors, thus reducing the overall solution size and saving valuable board space.

The device features a unique combination of high efficiency and thermal performance, ensuring reliable operation even in challenging environments. The TPS65283-1RGET is designed with advanced power-saving modes that reduce quiescent current and enhance efficiency under light-load conditions, making it an ideal solution for energy-sensitive applications.

For design flexibility, the TPS65283-1RGET includes programmable soft start, power good indicators, and precision enable functionality. These features simplify power sequencing and provide system protection, making it easier for designers to integrate the device into complex systems. Additionally, the device offers protection features such as overcurrent protection, overvoltage protection, and thermal shutdown to safeguard the system against fault conditions.

This product comes in a 24-pin VQFN (RGE) package that is RoHS compliant and is specified for operation over the extended industrial temperature range of -40°C to 85°C. The TPS65283-1RGET is suitable for a wide range of applications including embedded computing systems, networking equipment, FPGA and DSP power supplies, and other systems requiring multiple output voltages.

With its robust feature set, the TPS65283-1RGET from Texas Instruments represents a highly integrated, efficient, and reliable power management solution for today's and tomorrow's electronic systems.

You May Also Be Interested in

Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Maxim Integrated
IC REG QSOP
Need more? Email Us
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us
Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0247 $51.4199
41+ $2.4819 $101.7579
63+ $2.4043 $151.4709
86+ $2.3267 $200.0962
112+ $2.2492 $251.9104
149+ $2.0165 $300.4585
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,600 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess