EN
  • EN
  • DE

TPS65530ARSLTG4

Part No TPS65530ARSLTG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC 8CH DC/DC CONV LDO 48VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Converter, Digital Still Cameras
Voltage - Input 1.5 V to 5.5 V
Number of Outputs 8
Output Voltage Adjustable
Temperature Range - Operating -25°C to 85°C
Mounting SMD (SMT)
Case / Package 48-VQFN (6x6)
Win Source Part Number 1112611-TPS65530ARSLTG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS65530ARSLTG4 CAD Model

Description

Overview of the TPS65530ARSLTG4

The TPS65530ARSLTG4 is a high-performance, integrated power management IC from Texas Instruments, designed to cater to a wide range of applications. This versatile chip provides a comprehensive solution for power supply requirements, combining multiple DC-DC converters and LDOs (Low Dropout Regulators) to ensure efficient power distribution and regulation within electronic systems.

Key Features

  • Multiple Output Channels: The TPS65530ARSLTG4 includes several regulated output voltages, allowing it to power various components such as processors, memory, and peripheral devices.
  • High Efficiency: With its integrated switching regulators, this device operates with high efficiency, reducing heat dissipation and improving battery life in portable applications.
  • Adjustable Outputs: The output voltages are adjustable, providing design flexibility to match the needs of specific applications.
  • Low Noise Operation: The low-noise performance of the LDOs makes this IC suitable for sensitive RF and analog circuits that require clean power sources.
  • Thermal Protection: Built-in thermal shutdown and over-current protection features safeguard the IC and the system from damage due to excessive heat and load conditions.
  • Small Form Factor: The TPS65530ARSLTG4 comes in a compact package, making it ideal for space-constrained applications.

Applications

The TPS65530ARSLTG4 is well-suited for a variety of applications, including:

  • Portable and battery-powered devices
  • Smartphones and tablets
  • Wireless communication systems
  • Digital cameras and audio players
  • GPS and navigation devices

Technical Specifications

Some of the key technical specifications of the TPS65530ARSLTG4 include:

  • Input voltage range optimized for single-cell lithium-ion (Li-ion) batteries
  • Multiple outputs with high current capabilities
  • Programmable soft-start function to minimize inrush current
  • Synchronous and asynchronous operation modes for improved efficiency
  • Power Good (PG) signals for sequencing and monitoring purposes

The TPS65530ARSLTG4 from Texas Instruments is a robust power management solution that integrates multiple features into a single IC, ensuring reliable operation and simplifying the design of complex electronic systems.

You May Also Be Interested in

STMicroelectronics
IC REG AUTO APPL 1OUT 8MULTIWATT / - Power Supply, Automotive Applications Voltage Regulator IC 1 Output 8-Multiwatt
Lowest to $24.4294
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
STMicroelectronics
IC REG CTRLR 3OUT POWERSSO-36
Lowest to $0.8582
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
STMicroelectronics
IC REG CTRL VR11.1 1OUT 40VFQFPN
Lowest to $0.9545
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Lowest to $2.9349
Infineon Technologies
IC REGULATOR PG-VQFN-56-900 / * Voltage Regulator IC Output
Lowest to $4.5657
STMicroelectronics
IC CONTROLLER SGL PHASE / * Voltage Regulator IC Output
Lowest to $4.0344

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1364 $50.1824
39+ $2.5735 $100.3665
61+ $2.4931 $152.0791
83+ $2.4127 $200.2541
108+ $2.3322 $251.8776
144+ $2.0910 $301.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess