EN
  • EN
  • DE

TPS65560RGTRG4

Part No TPS65560RGTRG4
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description INTEGRATED PHOTO FLASH CHARGER AND IGBT DRIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1273049-TPS65560RGTRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS65560RGTRG4 CAD Model

Description

Product Overview: TPS65560RGTRG4

The TPS65560RGTRG4 is a high-performance integrated circuit from Texas Instruments, designed to cater to a wide range of power management needs. This versatile chip is an ideal solution for applications requiring efficient power conversion, battery management, and multiple voltage rails.

Key Features

  • High Efficiency: The TPS65560RGTRG4 boasts a high level of efficiency, which is crucial for battery-powered devices, helping to maximize battery life and reduce heat generation.
  • Multiple Outputs: This IC provides several regulated outputs, each of which can be independently adjusted to meet the specific voltage requirements of different components within a system.
  • Integrated Switches: The inclusion of integrated power switches helps to minimize the need for external components, thereby saving space and reducing overall system complexity.
  • Advanced Power Control: With features like soft start, power sequencing, and under-voltage lockout, the TPS65560RGTRG4 ensures reliable operation and protection for connected devices.

Applications

The TPS65560RGTRG4 is suitable for a broad range of applications, including but not limited to:

  • Portable and battery-powered devices
  • Multi-rail digital systems
  • Consumer electronics
  • Medical equipment
  • Industrial controls

Technical Specifications

With a compact QFN package, the TPS65560RGTRG4 incorporates a variety of technical specifications that make it a highly adaptable and efficient power management solution:

  • Adjustable output voltage for versatility
  • High-frequency operation to reduce the size of external components
  • Thermal shutdown feature for additional protection
  • RoHS compliant and lead-free for environmental consideration

Quality and Reliability

Texas Instruments is known for its commitment to quality and the TPS65560RGTRG4 is no exception. It is designed to meet the stringent requirements of various industries, ensuring reliability and performance in even the most demanding applications.

You May Also Be Interested in

Analog Devices Inc.
HV, ASIL PMIC FOR AUTOMOTIVE COM
Lowest to $26.1134
Texas Instruments
AUTOMOTIVE MULTI-RAIL POWER SUPP
Lowest to $17.5766
Shenzhen Think Future Semiconductor Co., Ltd.
ESOP-8 Power Management - Specialized RoHS
Lowest to $0.2933
X-Powers
QFN-52-EP(6x6) Power Management - Specialized RoHS
Lowest to $1.4553
Maxim Integrated
QFN-20(3.5x3.5) Power Management - Specialized RoHS
Lowest to $8.1493
Microchip Technology
IC ULTRASOUND DRIVER 56VQFN
Lowest to $0.6145
Texas Instruments
AUTOMOTIVE USB TYPE-C PD CONTROL
Lowest to $9.8956
EM Microelectronic
POWER MANAGEMENT CONTROLLER WITH
Lowest to $6.4350
Infineon Technologies
VQFN-40 DC DC Switching Controllers RoHS
Lowest to $8.7314

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8274 $53.7810
150+ $0.6789 $101.8350
230+ $0.6577 $151.2710
315+ $0.6365 $200.4975
410+ $0.6153 $252.2730
545+ $0.5516 $300.6220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess