EN
  • EN
  • DE

TPS65651RTET

Part No TPS65651RTET
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG AMOLED DISPL 3OUT 16WQFN  /  series Converter, AMOLED Display Voltage Regulator IC 3 Output 16-WQFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose
Mfr Texas Instruments
Package Tape & Reel
Applications Converter, AMOLED Display
Voltage - Input 2.9V ~ 4.5V
Number of Outputs 3
Voltage - Output Multiple
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-WFQFN Exposed Pad
Supplier Device Package 16-WQFN (3x3)
Base Product Number TPS65651
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-42970-6,296-42970-1,296-42970-2
Standard Package 250
Win Source Part Number 1101049-TPS65651RTET
Ultra Librarian 3D Model Ultra Librarian TPS65651RTET CAD Model

Description

Product Overview: TPS65651RTET by Texas Instruments

The TPS65651RTET is a high-performance integrated circuit (IC) from the renowned electronics manufacturer Texas Instruments (TI). This advanced power management IC is designed to cater to the demanding needs of modern portable and battery-powered devices, such as smartphones, tablets, and digital cameras. The TPS65651RTET is part of TI's extensive portfolio of power management solutions, which are known for their reliability, efficiency, and innovation.

Key Features and Benefits:

  • Multi-Channel Power Supply: The TPS65651RTET features multiple DC/DC converters and LDO regulators to provide various voltage rails required by complex portable devices.
  • High Efficiency: Its high-efficiency buck converters help in extending battery life by minimizing power losses during voltage conversion processes.
  • Programmable Voltage Levels: The device offers programmable output voltage levels, allowing designers to tailor the power supply to the specific needs of their application.
  • Integrated Power Sequencing: With integrated power sequencing, the TPS65651RTET simplifies system design by ensuring that voltage rails are enabled in the correct order during start-up and shut-down.
  • Small Footprint: The IC comes in a compact QFN package, which is ideal for space-constrained applications. Its small size does not compromise its performance or feature set.
  • Thermal Protection: It includes thermal shutdown protection, which prevents damage to the IC and the device it is powering in the event of overheating.
  • Flexibility: The TPS65651RTET is designed to be flexible and is compatible with a wide range of input voltages, making it versatile for various applications.

Applications:

The TPS65651RTET is suitable for a broad array of applications that require efficient power management. Its multi-channel capability and programmable features make it an excellent choice for powering complex systems within consumer electronics, medical devices, and Internet of Things (IoT) gadgets.

Quality and Support:

As with all Texas Instruments products, the TPS65651RTET is backed by TI's commitment to quality and supported by their comprehensive technical resources. Designers and engineers can access datasheets, reference designs, and technical support to ensure a smooth integration of the TPS65651RTET into their projects.

With its combination of efficiency, flexibility, and compact design, the TPS65651RTET from Texas Instruments stands out as a versatile power management solution for today's and tomorrow's electronic innovations.

You May Also Be Interested in

Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097
Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454
Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Need more? Email Us
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8023
Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess