EN
  • EN
  • DE

TPS65800

Part No TPS65800
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description INTEGRATED SINGLE-CELL LITHIUM-ION BATTERY-AND POWER-MANAGEMENT IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1273056-TPS65800
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS65800 CAD Model

Description

Product Overview: Texas Instruments TPS65800 Integrated Power Management Unit

The TPS65800 by Texas Instruments is a comprehensive power management unit designed to cater to the demanding needs of portable and handheld devices. This highly integrated solution combines a variety of features to ensure efficient power delivery and management across multiple subsystems.

Key Features:

  • Multiple Power Rails: The TPS65800 offers several integrated power rails, including step-down converters, LDOs, and switchable outputs to power the core, memory, and peripheral devices.
  • Programmable Voltage Levels: Users can program voltage levels via an I2C interface, allowing for dynamic voltage scaling and power optimization.
  • Battery Management: The device includes an integrated battery charger with support for various battery chemistries, enhancing the versatility of the power management unit.
  • Efficient Operation: Designed for high efficiency, the TPS65800 helps extend battery life by reducing power consumption in both active and standby modes.
  • System Control: Additional features include power sequencing, thermal management, and system status reporting, which contribute to the overall stability and reliability of the system.

Applications:

The TPS65800 is ideal for a wide range of applications, particularly those requiring a compact power management solution. It is commonly used in:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Gaming Devices
  • GPS Units
  • Other Portable Electronics

Technical Specifications:

The TPS65800 integrates a high level of functionality and protection features, including under-voltage lockout, thermal shutdown, and current limit protection. Its compact QFN package makes it suitable for space-constrained applications, while its advanced process technology ensures reliable operation over a wide temperature range.

For detailed technical specifications, application notes, and support resources, please visit the Texas Instruments website or contact their support team.

You May Also Be Interested in

Samsung
Need more? Email Us
Texas Instruments
Need more? Email Us
Panasonic
Need more? Email Us
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $640.2986
IXYS
Lowest to $7.8205
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $19.4376
Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467
Analog Devices Inc.
IC RF SWITCH SPDT 14GHZ 16QFN
Lowest to $78.0428
ON Semiconductor
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.7174 $50.8696
10+ $10.4348 $104.3480
15+ $10.1088 $151.6320
21+ $9.7827 $205.4367
27+ $9.4566 $255.3282
36+ $8.4783 $305.2188
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,200 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess