EN
  • EN
  • DE

TPS658621CZQZR

Part No TPS658621CZQZR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC LI-ION PATT/PWR MGMT 120BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Battery Management, Display (LED Drivers), Handheld/Mobile Devices, Power Supply
Mounting SMD (SMT)
Case / Package 120-BGA Microstar Junior (6x6)
Win Source Part Number 055780-TPS658621CZQZR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS658621CZQZR CAD Model

Description

The TPS658621CZQZR is a cutting-edge power management integrated circuit (PMIC) developed by Texas Instruments, designed to cater to a wide range of applications requiring efficient power regulation and management. This advanced PMIC is ideal for portable and battery-powered devices, such as smartphones, tablets, and other handheld electronics, where power efficiency and space constraints are critical considerations.

At the heart of the TPS658621CZQZR lies a versatile and robust feature set that provides designers with the flexibility to meet the stringent power requirements of modern electronics. The device integrates multiple DC/DC converters, LDO regulators, and a battery management system, all within a compact package. This integration facilitates a reduction in board space and simplifies the design process, allowing for a more streamlined product development cycle.

The PMIC's high-efficiency switching regulators ensure extended battery life by minimizing power losses during operation. This is particularly important in portable devices where battery longevity is paramount. Additionally, the TPS658621CZQZR comes equipped with programmable voltage settings, enabling precise control over power delivery to various subsystems and peripherals, thereby optimizing system performance.

Safety features are a cornerstone of the TPS658621CZQZR design. The device includes over-voltage, under-voltage, and over-temperature protection mechanisms to safeguard against potential damage from abnormal operating conditions. These protective features contribute to the reliability and durability of the end product, ensuring consumer confidence and product longevity.

Texas Instruments' commitment to quality is evident in the TPS658621CZQZR, which is manufactured using industry-leading processes and materials. This PMIC is available in a compact QFN package, making it an excellent choice for space-constrained applications without compromising on performance or functionality. With its comprehensive power management capabilities, the TPS658621CZQZR stands out as a top-tier solution for designers looking to enhance the efficiency and reliability of their power-sensitive applications.

You May Also Be Interested in

Analog Devices Inc.
USB TYPE C CC/PD IC
Lowest to $5.9050
Texas Instruments
USB TYPE-C AND USB POWER DELIVER
Lowest to $5.8209
Richtek USA Inc.
USB TYPE-C PD CONTR WQFN-20
Lowest to $1.7462
Holtek
IC SWITCH LINEAR DIMMER 8 DIP
Need more? Email Us
Microchip Technology
IC ULTRASOUND DRIVER 56VQFN
Lowest to $0.6145
Microchip Technology
IC ULTRASOUND DRIVER 80VQFN
Need more? Email Us
Texas Instruments
TPS65295RJETG4 Texas Instruments Power Management Specialized - PMIC 4.5-V to 18-V VIN co mplete DDR4 memory datasheet, inventory, & pricing.
Lowest to $2.9105
X-Powers
QFN-52-EP(6x6) Power Management - Specialized RoHS
Lowest to $1.4553
Infineon Technologies
VQFN-40 DC DC Switching Controllers RoHS
Lowest to $8.7314

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.9934 $53.9604
14+ $7.3792 $103.3088
21+ $7.1486 $150.1206
29+ $6.9180 $200.6220
38+ $6.6874 $254.1212
51+ $5.9956 $305.7756
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,113 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess