EN
  • EN
  • DE

TPS658621DZGUT

Part No TPS658621DZGUT
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC LI-ION BATT/PWR MGMT 169BGA / Power Management Unit to 169-Pin BGA MICROSTAR T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Applications Battery Management, Display (LED Drivers), Handheld/Mobile Devices, Power Supply
Mounting SMD
Package 169-LFBGA
Manufacturer Package 169-BGA MicroStar (12x12)
Win Source Part Number 798132-TPS658621DZGUT
Popularity Medium
Supply and Demand Status Limited
Family Name TPS658621D
Introduction Date August 01, 2010
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian TPS658621DZGUT CAD Model

Description

Product Overview: TPS658621DZGUT by Texas Instruments

The TPS658621DZGUT is a highly integrated power management IC designed by Texas Instruments to cater to the demanding requirements of portable and handheld devices. This advanced chip is crafted to provide a comprehensive solution for power supply management and battery charging, making it an ideal component for designers looking to streamline their power system design.

At the heart of the TPS658621DZGUT lies a versatile range of features that ensure efficient and reliable operation. The device incorporates multiple DC/DC converters, LDO regulators, and a battery charger, all of which are programmable via an I2C interface. This allows for precise control over power delivery and system optimization, enabling the creation of energy-efficient products.

Main Features:

  • Integrated Power Solution: The TPS658621DZGUT combines several power management functions into a single chip, reducing the need for multiple discrete components and simplifying the design process.
  • Programmable Control: With an I2C interface, the device offers programmable control over its various outputs, allowing designers to tailor the power profiles to the specific needs of their application.
  • Multiple Output Channels: The IC features a range of output channels, including step-down converters and LDOs, to power various subsystems within the device.
  • Integrated Battery Charger: The inclusion of a battery management system with a charger supports efficient charging of lithium-ion or lithium-polymer batteries, extending device runtimes.
  • Advanced Protection Features: The TPS658621DZGUT is equipped with a suite of protection features such as over-voltage, over-current, and thermal protection, ensuring the safety and longevity of the end product.

Designed with a focus on versatility and power efficiency, the TPS658621DZGUT is available in a compact package, making it suitable for space-constrained applications. Whether it's for smartphones, tablets, or other portable electronics, this power management IC from Texas Instruments stands out as a robust solution for modern device designs.

For detailed technical specifications, application notes, and support resources, designers and engineers are encouraged to visit the Texas Instruments website or consult the TPS658621DZGUT datasheet.

You May Also Be Interested in

Rockchip
QFN-68-EP(7x7) Power Management - Specialized RoHS
Lowest to $2.3284
Analog Devices Inc.
Power Management Specialized - PMIC 2.5V 5.0V, 0.5A/2.5A Reversible Buck/Boost Regulator for Backup Power Applications
Lowest to $5.8209
Microchip Technology
IC ULTRASOUND DRIVER 80VQFN
Need more? Email Us
Analog Devices Inc.
HV, ASIL PMIC FOR AUTOMOTIVE COM
Lowest to $26.1134
Maxim Integrated
QFN-20(3.5x3.5) Power Management - Specialized RoHS
Lowest to $8.1493
Analog Devices Inc.
25V SPAN, 800MA DEVICE POWER SUP
Lowest to $61.7745
Microchip Technology
IC ULTRASOUND PULSER 64VQFN
Lowest to $58.9399
NXP / Nexperia
HTSSOP-32 Power Management - Specialized RoHS
Lowest to $7.2762
Texas Instruments
INTEGRATED POWER MANAGEMENT (PMI
Lowest to $2.7650

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4754 $51.8032
19+ $5.3131 $100.9489
30+ $5.1471 $154.4130
41+ $4.9810 $204.2210
52+ $4.8150 $250.3800
70+ $4.3169 $302.1830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,160 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess